Product Overview: LT1236BIS8-5 Precision Voltage Reference
The LT1236BIS8-5 is a high-precision voltage reference component manufactured by Linear Technology, an industry leader in the design and production of high-performance analog integrated circuits. This precision voltage reference is part of the LT1236 series, known for stability and accuracy in various applications.
Key Features
- Output Voltage: 5V
- Initial Accuracy: ±0.05%
- Temperature Coefficient: 10ppm/°C max
- Output Current Capability: 10mA source or sink
- Long-Term Stability: 20ppm typical after 1,000 hours
- Low Noise: Without the need for an external capacitor
- Package: 8-Lead SOIC
Applications
The LT1236BIS8-5 is versatile and can be used in various high-performance applications where precision is crucial. Some typical applications include:
- Data conversion systems (ADCs, DACs)
- Precision instruments
- Industrial control systems
- High-precision power supplies
Performance and Reliability
The LT1236BIS8-5 is designed to offer exceptional performance with a low dropout voltage and a wide operating temperature range. Its high stability and low noise make it ideal for precision applications. Additionally, it features a trimmable output, allowing designers to fine-tune the voltage reference to their specific needs.
Quality and Support
Linear Technology ensures that each LT1236BIS8-5 voltage reference meets rigorous quality standards, providing reliable and consistent performance. Technical support and comprehensive documentation are available to assist with design and application needs.
Ordering Information
Product number LT1236BIS8-5 is available for order from authorized distributors. For more details on pricing, availability, and shipping, please consult Linear Technology's official website or contact their sales team.