LT1236CCS8-5#TR Precision Reference
The LT1236CCS8-5#TR is a high-precision voltage reference component manufactured by Linear Technology, which is now part of Analog Devices. This precision reference is designed to offer both high accuracy and low drift over time and temperature, making it an ideal choice for high-performance data conversion applications that require a stable reference voltage.
Key Features
- Output Voltage: The LT1236CCS8-5#TR provides a fixed 5V output, which is crucial for systems requiring a stable reference voltage.
- High Accuracy: This voltage reference boasts an initial accuracy of 0.05%, ensuring precise voltage regulation for sensitive electronic circuits.
- Low Temperature Coefficient: With a temperature coefficient of only 10ppm/°C, the LT1236CCS8-5#TR maintains its accuracy across a wide temperature range, making it suitable for various environmental conditions.
- Low Noise: It features low output noise, which is essential for high-resolution analog-to-digital or digital-to-analog conversions.
- Long-Term Stability: The LT1236CCS8-5#TR is designed for excellent long-term stability, which is critical for maintaining system accuracy over time.
- Package: The device comes in an 8-Lead Plastic SO package, with a surface-mount design that is ideal for compact and densely populated PCBs.
Applications
The LT1236CCS8-5#TR is suitable for a wide range of applications where precision voltage reference is critical. These include:
- Precision data systems
- High-resolution converters
- Industrial instrumentation
- Medical devices
- Automotive electronics
Quality and Reliability
Linear Technology is known for its commitment to quality, and the LT1236CCS8-5#TR is no exception. It is designed to meet stringent requirements, ensuring reliability and performance in the field. Whether used in laboratory equipment or industrial control systems, users can trust this voltage reference to deliver consistent results.