EN
  • EN
  • DE

LT1236CIS8-5

Part No LT1236CIS8-5
Manufacturer Linear Technology
Description Precision Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205406-LT1236CIS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1236CIS8-5 CAD Model

Description

Linear Technology's LT1236CIS8-5 Precision Voltage Reference

The LT1236CIS8-5 is a high-precision voltage reference component from Linear Technology, a brand renowned for its high-performance analog integrated circuits. This particular model is designed to offer a stable and precise reference voltage, making it an essential building block in various electronic applications where accuracy is paramount.

With an output voltage of 5V, the LT1236CIS8-5 boasts an impressive initial accuracy of ±0.05% and a guaranteed temperature stability of ±10ppm/°C over the full operating temperature range. This level of precision ensures that the voltage reference can be relied upon in critical applications, including precision data converters, measurement devices, and high-resolution analog-to-digital converters (ADCs).

The component comes in an 8-lead SOIC package, which is suitable for surface-mount technology (SMT) and is designed to be compact and efficient, saving valuable board space while providing robust performance. The LT1236CIS8-5 also features a low output noise of just 10µVp-p (0.1Hz to 10Hz), contributing to the overall stability and reliability of the systems it is integrated into.

Furthermore, the LT1236CIS8-5 offers excellent line and load regulation characteristics, ensuring that the output voltage remains consistent despite variations in input voltage or load conditions. This makes it an ideal choice for power-sensitive applications where a stable reference voltage is critical for performance.

Linear Technology's commitment to quality is evident in the LT1236CIS8-5's design, which includes a buried Zener for low noise and excellent long-term stability. The device also features a wide operating temperature range, making it suitable for use in environments with challenging temperature conditions.

In summary, the LT1236CIS8-5 from Linear Technology is a top-of-the-line precision voltage reference that offers exceptional accuracy, stability, and reliability. Its compact size, low noise, and robust performance make it a go-to choice for engineers and designers looking to enhance the precision of their electronic systems.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,352 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess