EN
  • EN
  • DE

LT1244IS8

Part No LT1244IS8
Manufacturer Linear Technology
Description High Speed Current Mode Pulse Width Modulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205416-LT1244IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1244IS8 CAD Model

Description

The LT1244IS8 is a versatile and robust voltage mode PWM controller designed and manufactured by Linear Technology, a leader in high-performance analog integrated circuits. This compact and efficient controller is packaged in an 8-lead SOIC, making it suitable for space-constrained applications where high-performance power management is essential.

Key Features

  • Wide Input Voltage Range: The LT1244IS8 operates with an input voltage range that accommodates various power supply configurations, making it a flexible choice for diverse applications.
  • High Switching Frequency: This PWM controller supports high switching frequencies, enabling the design of power supplies with smaller, lighter, and more cost-effective components.
  • Low Start-Up Current: The start-up current requirement is minimal, which enhances the overall efficiency of the power supply and reduces power consumption during initial operation.
  • Adjustable Operating Frequency: Users can set the operating frequency according to their specific application needs, providing design flexibility and optimization capabilities.
  • Current Mode Operation: The inclusion of current mode operation provides excellent line and load transient response, which is critical for maintaining stable output voltage under varying conditions.

Applications

The LT1244IS8 is ideal for a wide range of applications where efficient power conversion and tight voltage regulation are required. Typical applications include:

  • Switching power supplies
  • DC-DC converters
  • Telecommunication systems
  • Computer systems
  • Battery-operated devices

Quality and Reliability

Linear Technology is known for its commitment to quality and reliability, and the LT1244IS8 is no exception. It is built to meet high standards, ensuring long-term reliability and stable operation in a variety of environmental conditions.

Conclusion

The LT1244IS8 from Linear Technology is a powerful and reliable solution for your PWM control needs. With its advanced features, flexibility, and high-quality design, it stands out as an excellent choice for engineers looking to optimize their power management systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3818 $56.2908
13+ $7.6979 $100.0727
21+ $7.4574 $156.6054
28+ $7.2168 $202.0704
36+ $6.9763 $251.1468
48+ $6.2546 $300.2208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 656 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess