EN
  • EN
  • DE

MIC29712BT

Part No MIC29712BT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG LDO 7.5A ADJ TO-220-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Converter, Intel Pentium Plus
Voltage - Input 2.25 V to 16 V
Number of Outputs 1
Output Voltage 1.25 V to 16 V
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 1076373-MIC29712BT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC29712BT CAD Model

Description

Introducing the MIC29712BT from Microchip Technology

The MIC29712BT is a robust, high-current, low-dropout regulator (LDO) designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This LDO is an ideal solution for applications requiring a high current output up to 7.5A with a minimal voltage drop across the regulator, ensuring efficiency and reliability in operation.

Key Features of MIC29712BT

  • High Output Current: Capable of delivering up to 7.5A of continuous output current, the MIC29712BT is suitable for high-power applications.
  • Low Dropout Voltage: With its low dropout performance, it maintains regulation with minimal input-to-output voltage differential, which is crucial for battery-powered devices and low-voltage operations.
  • Adjustable Output: The output voltage can be adjusted from 1.25V to 5V with the use of external resistors, providing flexibility across various design requirements.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current limit features to protect your application from excessive heat and current overload conditions.
  • Stable with Low-ESR Capacitors: The MIC29712BT remains stable with low-ESR output capacitors, making it compatible with modern capacitor technologies.

Applications

The versatility of the MIC29712BT allows it to be used in a wide array of applications. It is particularly well-suited for:

  • High current power supplies
  • Post-regulation for switching supplies
  • Microprocessor and microcontroller supplies
  • Memory and logic circuit supplies

Reliability and Performance

Microchip Technology's MIC29712BT is designed to meet the stringent demands of various industries, offering a reliable power management solution that combines performance with longevity. Its robust design ensures that your systems continue to operate smoothly under varying conditions, making it a preferred choice for designers looking for a high-quality LDO regulator.

Whether you are developing consumer electronics, industrial hardware, or sophisticated computing systems, the MIC29712BT is engineered to provide a stable and efficient power supply, ensuring your products perform at their best.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess