EN
  • EN
  • DE

CPH6020-TL-E

Part No CPH6020-TL-E
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description RF TRANS NPN 8V 16GHZ 6CPH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 1 Weeks
Features RF Transistor NPN 8V 150mA 16GHz 700mW Surface Mount 6-CPH
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package 6-CPH
Family Name CPH6020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867130-CPH6020-TL-E
Ultra Librarian 3D Model Ultra Librarian CPH6020-TL-E CAD Model

Description

The ON Semiconductor CPH6020-TL-E is a high-performance Metal-Oxide-Semiconductor Field-Effect Transistor (MOSFET) designed for a range of applications that demand high efficiency and power density. This device is part of ON Semiconductor's extensive lineup of semiconductor components that cater to power management and conversion in various electronic systems.

Key Features

  • Low On-Resistance: The CPH6020-TL-E features a low on-resistance (RDS(on)), which minimizes conduction losses and enhances overall efficiency, making it suitable for high-performance power switching applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET can operate at higher frequencies, which is ideal for applications such as DC-DC converters, motor drives, and power inverters.
  • Low Gate Charge: A low gate charge (QG) allows for reduced switching losses and lower power consumption during operation.
  • Compact Package: The CPH6020-TL-E comes in a small, surface-mount CPH package, which saves valuable board space and is suitable for compact electronic designs.

Applications

The versatile nature of the CPH6020-TL-E MOSFET makes it an excellent choice for a variety of applications, including:

  • Power supply modules
  • DC-DC converters
  • Battery management systems
  • Motor control circuits
  • LED lighting solutions
  • Telecommunication equipment

Technical Specifications

The CPH6020-TL-E boasts an impressive set of technical specifications that enable its high performance in demanding applications:

  • Drain-Source Voltage (VDSS): 60V
  • Continuous Drain Current (ID): 20A
  • Power Dissipation (PD): 30W
  • Operating Temperature Range: -55°C to +150°C

With its combination of efficiency, speed, and compactness, the ON Semiconductor CPH6020-TL-E MOSFET is an ideal choice for designers looking to enhance their power management systems. Its robust construction and reliable performance under various conditions make it a valuable component in any power electronic design.

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Infineon Technologies
RF TRANS NPN 5V 25GHZ PG-SOT-343
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 60V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
Panasonic
TRANS 2NPN 50V 100MA MINI6-G4-B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3862 $57.9300
365+ $0.3169 $115.6685
565+ $0.3072 $173.5680
780+ $0.2972 $231.8160
1,010+ $0.2873 $290.1730
1,350+ $0.2576 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,830 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess