The Linear Technology LT1251CS is a high-performance dual current feedback amplifier designed to cater to a wide array of applications that require high speed and low distortion. This versatile component is a staple in the toolkit of engineers and designers who demand precision and reliability in their circuit designs.
Key Features
- High Speed: The LT1251CS offers a swift slew rate of 600V/µs, making it perfect for fast signal processing applications.
- Wide Bandwidth: With a 60MHz gain bandwidth product, this amplifier can handle a broad range of frequencies, ensuring clear signal transmission with minimal loss.
- Low Distortion: The device boasts low harmonic distortion, which is crucial for maintaining signal integrity in high-fidelity audio and instrumentation applications.
- Dual Amplifier Design: The dual amplifier configuration allows for greater flexibility in circuit designs, enabling the use of differential signal processing techniques that can improve noise rejection and increase overall system performance.
- Operational Versatility: It operates with a supply range from ±2.5V to ±15V, accommodating various power requirements and making it suitable for both battery-powered and line-operated equipment.
Applications
- Video and RF Amplification
- High-Fidelity Audio Processing
- Telecommunications
- Cable Drivers
- Test Equipment
- Data Acquisition Systems
Product Specifications
Parameter
Value
Slew Rate
600V/µs
Gain Bandwidth Product
60MHz
Supply Voltage Range
±2.5V to ±15V
Number of Amplifiers
2
Package Type
SOIC-8
The LT1251CS is available in an SOIC-8 package, ensuring easy integration into a variety of PCB designs. Whether you're working on high-speed data acquisition, quality audio systems, or any application that demands crisp and clean signal amplification, the LT1251CS from Linear Technology is an excellent choice.