The LT1304CS8-3.3#TRPBF is a highly efficient, micro-power, step-up DC/DC converter designed and manufactured by Linear Technology. This component is a versatile power solution that is ideal for applications requiring a compact, high-performance voltage converter.
Key Features
- Fixed 3.3V Output Voltage
- Wide Input Voltage Range: 2V to 12V
- Up to 600mA Output Current
- High Efficiency: Up to 88%
- Low Quiescent Current: 20µA
- Low Shutdown Current:
- Single Inductor Design
- Uses Small Surface Mount Components
- Current Limited, Thermally Protected
Applications
The LT1304CS8-3.3#TRPBF is suitable for a wide range of applications, including but not limited to:
- Portable Instruments
- Battery-Powered Equipment
- Handheld Devices
- Medical Devices
- Wireless Communications
- Power Backup Supplies
Product Benefits
This converter is designed for ease of use and minimal external component count, which reduces design complexity and saves board space. Its fixed output voltage of 3.3V eliminates the need for external resistors to set the voltage, further simplifying the design process. The high-efficiency rating ensures extended battery life in portable applications, making it an excellent choice for modern, energy-conscious designs.
Quality and Reliability
Linear Technology's LT1304CS8-3.3#TRPBF is built with the quality and reliability that designers have come to expect from the brand. With features like thermal protection and current limiting, this product is designed for long-term performance even in the most demanding environments.
Ordering Information
The LT1304CS8-3.3#TRPBF comes in an 8-lead SO package and is available in tape and reel packaging, denoted by the 'TR' in the part number, for use in automatic pick-and-place machines, facilitating efficient manufacturing processes.