EN
  • EN
  • DE

MIC5265-3.3YMT-TR

Part No MIC5265-3.3YMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 150MA 6TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 4 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-TDFN (1.6x1.6)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-UFDFN Exposed Pad
Case / Package 6-TDFN (1.6x1.6)
Family Name MIC5265
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC5265-3.3YMT TR, MIC5265-3.3YMT TR-ND
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927100-MIC5265-3.3YMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC5265-3.3YMT-TR CAD Model

Description

Microchip Technology's MIC5265-3.3YMT-TR Low-Dropout Regulator

The MIC5265-3.3YMT-TR is a high-performance, low-dropout (LDO) linear voltage regulator from Microchip Technology, designed to deliver a fixed output of 3.3 volts with an input voltage range from 2.5V to 6.0V. This component is particularly suitable for battery-powered devices, as well as other applications requiring a stable and efficient power supply.

With its low dropout voltage and low ground current, the MIC5265 provides efficient use of power, which is critical for extending battery life in portable devices. The regulator is capable of sourcing up to 150mA of output current, which makes it ideal for small to medium power requirements in diverse applications such as mobile phones, PDAs, cameras, and wireless peripherals.

The MIC5265-3.3YMT-TR comes in a compact 4-pin 1.2mm x 1.6mm Thin SOT-23 package, making it an excellent choice for space-constrained applications. The small footprint of the package allows designers to save valuable board space without sacrificing performance.

One of the key features of this LDO regulator is its low quiescent current, which is typically 90µA. This characteristic is particularly important for battery-operated devices in standby mode, as it helps to minimize power consumption when the device is not actively in use. Additionally, the MIC5265 includes thermal shutdown and current limit protection features to safeguard the device and the load from damage due to excessive heat or overcurrent conditions.

For applications that require a stable voltage reference or a reliable power supply, the MIC5265-3.3YMT-TR offers excellent load and line regulation characteristics. This ensures that the output voltage remains constant despite variations in the input voltage or fluctuations in the load. The device also boasts a fast transient response, which is crucial for maintaining voltage stability during rapid changes in load, such as when a device switches from idle to full operation.

In summary, the MIC5265-3.3YMT-TR from Microchip Technology is a versatile and reliable LDO voltage regulator that offers a combination of low power consumption, robust protection features, and a small package size, making it well-suited for a wide range of applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4065 $58.9425
350+ $0.3336 $116.7600
540+ $0.3232 $174.5280
740+ $0.3127 $231.3980
960+ $0.3023 $290.2080
1,280+ $0.2710 $346.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess