EN
  • EN
  • DE

LT1305CS8#TRPBF

Part No LT1305CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 5V 1.35MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 2.5A (Switch)
Frequency - Switching 155kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 118071-LT1305CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1305CS8#TRPBF CAD Model

Description

The LT1305CS8#TRPBF is a versatile and efficient DC/DC converter integrated circuit from Linear Technology, designed to cater to a wide range of power supply applications. This component is particularly suitable for portable devices due to its compact S8 packaging and capability to provide a high-frequency switching controller that can drive a single power MOSFET.

Key Features:

  • Wide Input Voltage Range: The device can operate with input voltages ranging from 3V to 8V, making it ideal for single-cell lithium-ion or multi-cell alkaline/NiCd/NiMH applications.
  • Adjustable Output Voltage: The output voltage is adjustable, which allows for a high degree of flexibility in various applications.
  • High Efficiency: The LT1305CS8#TRPBF is designed for high efficiency, which is crucial for battery-powered devices, helping to extend battery life and reduce heat.
  • Low Quiescent Current: It features a low quiescent current, further enhancing its suitability for battery-operated devices by minimizing power drain when in standby mode.
  • High Switching Frequency: A high switching frequency of up to 600kHz enables the use of smaller, lower-cost external components such as inductors and capacitors, which reduces overall solution size and cost.
  • Burst Mode® Operation: The inclusion of Linear Technology's proprietary Burst Mode operation ensures low ripple and high efficiency at light loads.
  • Shutdown Mode: It also features a shutdown mode that reduces the supply current to under 10µA, which is essential for preserving battery life during periods of inactivity.

Applications:

The LT1305CS8#TRPBF is an excellent choice for a variety of applications, including but not limited to:

  • Portable Computers
  • Cellular Telephones
  • Medical and Healthcare Devices
  • Handheld Instruments
  • GPS Receivers
  • Digital Cameras

With its robust feature set and Linear Technology's reputation for high-quality power management solutions, the LT1305CS8#TRPBF is an ideal choice for designers looking to create efficient, reliable, and compact power supply systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess