EN
  • EN
  • DE

LT1307CS8#TRPBF

Part No LT1307CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.6A 8SOIC / Conv DC-DC 1V to 5V Single-Out 1.22V to 30V 0.5A Micropower 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1V
Voltage Input MAX 5V
Output Voltage 1.22V
Output Voltage MAX 30V (Switch)
Output Current 600mA (Switch)
Frequency - Switching 600kHz
Synchronous Rectifier No
Operating Temperature Range -20°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780371-LT1307CS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1307
Introduction Date November 20, 1996
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1307CS8#TRPBF CAD Model

Description

Product Overview: LT1307CS8#TRPBF by Linear Technology

The LT1307CS8#TRPBF is a high-performance, single-cell micropower DC/DC converter designed and manufactured by Linear Technology, a brand known for its reliable and innovative power management solutions. This compact and efficient component is housed in an 8-lead SO package, providing a versatile power solution for a wide range of applications.

Key Features

  • High Efficiency: The LT1307CS8#TRPBF boasts a high efficiency rate, capable of converting input voltages as low as 1V into a stable output voltage, making it ideal for single-cell battery-powered devices where power conservation is critical.
  • Versatile Output Voltage: It offers a wide range of adjustable output voltages from 2.7V to as high as 34V, or it can be fixed at 5V or 12V, providing flexibility for various circuit designs.
  • Low Quiescent Current: The device has a low quiescent current of just 20µA, which is beneficial for prolonging battery life in portable applications.
  • High Frequency Operation: Operating at a high switching frequency of 1.5MHz, the LT1307CS8#TRPBF allows the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design.
  • Burst Mode® Operation: Its Burst Mode operation ensures high efficiency at low output currents, further extending battery life when the device is in standby or light-load conditions.

Applications

The LT1307CS8#TRPBF is designed for a variety of applications, particularly where space and power efficiency are at a premium. It is suitable for:

  • Portable Instruments
  • Medical Devices
  • Wireless Communications
  • GPS Devices
  • Handheld Computers

Quality and Reliability

Linear Technology is committed to delivering high-quality products. The LT1307CS8#TRPBF is no exception and is designed to meet the stringent requirements of industrial and commercial applications. With Linear Technology's reputation for reliability, this DC/DC converter is a dependable choice for engineers and designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1533 $51.6792
57+ $1.7668 $100.7076
88+ $1.7116 $150.6208
121+ $1.6564 $200.4244
157+ $1.6012 $251.3884
209+ $1.4356 $300.0404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess