EN
  • EN
  • DE

LT1308ACF

Part No LT1308ACF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description High Current, Micropower Single Cell, 600kHz DC/DC Converters | IC REG BST SEPIC ADJ 2A 14TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Function Step-Up, Step-Up/Step-Down
Topology Boost, SEPIC
Output Type Adjustable
Voltage - Input (Minimum) 1V
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 1.22V
Maximum Output Voltage 34V
Output Current 2A (Switch)
Switching Frequency 600kHz
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number LT1308
Manufacturer Pack Quantity 74
MSL Level 1 (Unlimited)
Win Source Part Number 1205481-LT1308ACF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1308ACF CAD Model

Description

Introducing the LT1308ACF from Linear Technology

The LT1308ACF is a versatile and powerful single-cell micropower step-up DC/DC converter designed to meet the needs of a wide range of applications. This compact component is part of Linear Technology's esteemed family of power management solutions, renowned for their reliability and performance. The LT1308ACF is specifically engineered to provide a high-efficiency conversion from a low voltage source, making it ideal for portable devices that operate on single-cell batteries.

Key Features

  • Wide Input Voltage Range: The LT1308ACF operates from an input voltage as low as 1V, which is perfect for applications powered by a single alkaline, NiCd, or NiMH cell.
  • Adjustable Output Voltage: Users can set the output voltage from 2.5V to 12V to accommodate various requirements, ensuring versatility across different devices and systems.
  • High Efficiency: With efficiencies up to 87%, this converter minimizes power loss, thereby extending battery life and reducing heat generation.
  • Low Quiescent Current: The device features a quiescent current of only 120µA, which is crucial for battery-powered applications where power conservation is a priority.
  • High Switching Frequency: A 1.5MHz fixed switching frequency allows the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design.
  • Simple External Components: The LT1308ACF requires only a single inductor, a diode, and two capacitors for a complete DC/DC converter solution.

Applications

The LT1308ACF is an excellent choice for a variety of applications, including but not limited to:

  • Portable Instruments
  • Battery-Backed Systems
  • Handheld Scanners
  • Medical Devices
  • Personal Digital Assistants (PDAs)
  • Cellular Phones

With its small form factor and the ability to provide a high output voltage from a low input source, the LT1308ACF is an indispensable component for designers looking to maximize the performance of their battery-powered products. Its high efficiency, low quiescent current, and ease of use make it a top choice for engineers and product developers seeking a reliable power solution.

Linear Technology's LT1308ACF stands out as a robust and efficient step-up converter, ensuring that your devices have the power they need, when they need it, without compromising on space or battery life.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess