EN
  • EN
  • DE

LT1308ACS8#TR

Part No LT1308ACS8#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828481-LT1308ACS8#TR
Ultra Librarian 3D Model Ultra Librarian LT1308ACS8#TR CAD Model

Description

The LT1308ACS8#TR is a versatile and powerful monolithic current mode DC/DC converter from Linear Technology, designed to provide efficient power conversion for a wide range of applications. This integrated circuit is available in an 8-lead SO package and is specifically designed for ease of use and flexibility.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage range from 2V to 10V, making it suitable for applications powered by single-cell batteries or multi-cell battery configurations.
  • High Output Current: The LT1308ACS8#TR is capable of delivering up to 2A of output current, providing ample power for demanding applications.
  • Adjustable Switching Frequency: With a switching frequency that can be set from 200kHz to 1MHz via an external resistor, designers have the flexibility to optimize the converter for efficiency or component size.
  • Low Dropout Operation: The device's low dropout voltage allows the output voltage to be maintained even when the input voltage is very close to the output voltage, ensuring consistent performance and efficiency.
  • High Efficiency: The LT1308ACS8#TR offers high efficiency, which can exceed 90% in certain conditions, reducing power loss and heat generation.

Applications

  • Portable Devices
  • GPS Systems
  • Battery-Powered Equipment
  • Handheld Instruments
  • Wireless Modems

Product Advantages

One of the main advantages of the LT1308ACS8#TR is its Single Cycle Burst Mode® operation, which enhances efficiency at low output currents and improves battery life. Additionally, its internal 2A switch eliminates the need for external power components, reducing the overall solution footprint and simplifying the design process. The ability to synchronize the switching frequency to an external clock allows for noise-sensitive applications to minimize interference. Furthermore, its thermal shutdown and current limit protection features ensure safe operation under abnormal conditions.

Quality and Reliability

Linear Technology is known for producing high-quality, reliable components. The LT1308ACS8#TR is no exception and is designed to meet the stringent requirements of industrial and consumer electronic products. The product is available in tape and reel packaging, designated by the TR suffix, which is ideal for automated manufacturing processes.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess