EN
  • EN
  • DE

LT1316CMS8#PBF

Part No LT1316CMS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST FLYBACK INV ADJ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 30V (Switch)
Output Current 750mA (Switch)
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 117380-LT1316CMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1316CMS8#PBF CAD Model

Description

The LT1316CMS8#PBF is a versatile and efficient DC/DC converter integrated circuit from Linear Technology, designed for portable battery-powered applications. This compact and robust component is housed in an MSOP-8 package, offering a space-saving solution for modern electronic designs.

Key Features:

  • High Efficiency: The LT1316CMS8#PBF boasts high efficiency, which is crucial for extending battery life in portable devices. Its ability to maintain efficiency over a wide range of load conditions makes it an excellent choice for a variety of applications.
  • Versatile Input Voltage Range: With an input voltage range of 2.7V to 10V, this converter can accommodate a wide array of power sources, including single-cell lithium-ion batteries, making it highly adaptable to different power requirements.
  • Adjustable Switching Frequency: The device features an adjustable switching frequency from 200kHz to 2MHz, allowing designers to optimize the converter for size, efficiency, and output ripple.
  • Low Quiescent Current: It offers low quiescent current, which is beneficial for battery-powered devices where power conservation is a priority. This feature helps in reducing the standby power consumption to a minimum.
  • Stable with Low ESR Capacitors: The LT1316CMS8#PBF is stable with ceramic capacitors, which have low equivalent series resistance (ESR), thus providing a stable and reliable performance.

Applications:

The LT1316CMS8#PBF is suited for a broad range of applications, particularly where power efficiency and space constraints are critical. It is commonly used in:

  • Portable and battery-powered devices
  • Handheld instrumentation
  • Wireless modems and communication devices
  • Medical devices
  • GPS receivers

In conclusion, the LT1316CMS8#PBF from Linear Technology is a high-performance, flexible solution for power conversion in compact electronic devices. Its high efficiency, adjustable features, and compatibility with low ESR capacitors make it a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6817 $60.1353
22+ $5.4828 $120.6216
33+ $5.3118 $175.2894
45+ $5.1398 $231.2910
59+ $4.9688 $293.1592
78+ $4.4548 $347.4744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess