Overview of the L79M05CDT-TR Voltage Regulator
The L79M05CDT-TR is a robust negative voltage regulator designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This component is part of a series of fixed output voltage regulators that are intended to provide a stable power supply for a wide range of applications. The L79M05CDT-TR specifically delivers a fixed output of -5V, making it ideal for circuits that require a regulated negative supply voltage.
Key Features
- Output Voltage: The device provides a steady -5V output, which is crucial for maintaining the performance of sensitive electronic circuits.
- Output Current: Capable of delivering up to 500 mA of current, it can power a variety of low-power devices and integrated circuits.
- Thermal Overload Protection: The built-in thermal shutdown feature ensures that the device remains safe from overheating, enhancing its reliability and longevity.
- Short Circuit Protection: The regulator includes short circuit protection, which prevents damage to the device and the connected load in the event of a fault.
- SO-8 Package: Enclosed in a small-outline package, the L79M05CDT-TR is suitable for space-constrained applications, and its surface-mount design facilitates efficient assembly on printed circuit boards.
Applications
The L79M05CDT-TR is versatile and can be used in a variety of electronic systems, including:
- Power supplies for operational amplifiers and other analog devices
- Audio and video equipment
- Instrumentation and control systems
- Automotive electronics
- Telecommunication systems
Quality and Reliability
STMicroelectronics is known for its commitment to quality, and the L79M05CDT-TR is no exception. It is designed to meet strict industry standards, ensuring reliable performance in a range of environmental conditions. The device's robust construction and protective features make it a dependable choice for engineers and designers looking for a negative voltage regulator that won't compromise their system's integrity.
In summary, the L79M05CDT-TR from STMicroelectronics is a high-quality, fixed negative voltage regulator that offers reliability and protection for a variety of electronic applications. Its combination of a fixed -5V output, adequate current capacity, and safety features make it an excellent choice for ensuring stable operation in your electronic designs.