EN
  • EN
  • DE

LT1332CSW#PBF

Part No LT1332CSW#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 W/12V VPP 24-SOIC / Triple Transmitter Quint Receiver RS-232 24-Pin SOIC W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Part Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 400mV
Data Rate 120KBd
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 780380-LT1332CSW#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1332
Introduction Date January 29, 1996
ECCN EAR99
Country of Origin Malaysia, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LT1332CSW#PBF CAD Model

Description

The LT1332CSW#PBF is a versatile dual transceiver from Linear Technology, designed to meet the rigorous demands of RS232 and RS562 communication protocols. This robust component is housed in a 24-lead, narrow 0.300-inch SOIC package, ensuring a compact footprint for space-constrained applications.

Key Features:

  • Interface Compatibility: The device is compatible with RS232 and RS562 standards, offering a high degree of flexibility for various communication needs.
  • Integrated Charge Pump: With an onboard charge pump circuit, the LT1332CSW#PBF requires only a single 5V supply while generating RS232-compliant ±10V output levels, simplifying power supply design.
  • Enhanced ESD Protection: The transceiver is equipped with enhanced Electrostatic Discharge (ESD) protection, capable of withstanding ±10kV human body model surges, thus ensuring reliability and longevity in harsh environments.
  • Low Power Shutdown: A low power shutdown mode significantly reduces power consumption when the device is not in active use, making it ideal for power-sensitive applications.
  • High Data Rates: It supports data rates up to 120kbps, allowing for efficient data transfer and communication between devices.
  • Dual Drivers and Receivers: The LT1332CSW#PBF features two drivers and two receivers, which can be used independently, providing design versatility for multipoint bus transmission.

Applications:

The dual transceiver is well-suited for a wide range of applications, including:

  • Portable Computing
  • Low Power Modems
  • Battery-Powered Equipment
  • Handheld Equipment
  • Peripheral Interface

Quality and Reliability:

Linear Technology's commitment to quality ensures that the LT1332CSW#PBF transceiver meets the industry's highest standards for performance and reliability. The product's robust design is complemented by a lead-free finish, denoted by the #PBF suffix, aligning with current environmental standards and regulations.

You May Also Be Interested in

Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess