EN
  • EN
  • DE

LT1339IN

Part No LT1339IN
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description High Power Synchronous DC/DC Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205508-LT1339IN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1339IN CAD Model

Description

Linear Technology's LT1339IN - High Power Synchronous DC/DC Controller

The LT1339IN is a robust synchronous DC/DC controller designed by Linear Technology, a company renowned for their high-performance analog integrated circuits. This controller is specifically engineered to cater to demanding applications that require efficient power conversion with high output power capability.

Key Features

  • High Efficiency: The LT1339IN boasts a high efficiency synchronous switching regulator design, which significantly reduces power losses and improves overall system performance.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 10V to 36V, making it versatile for a variety of power supply configurations.
  • Powerful Output: Capable of delivering output currents upwards of 10A, the LT1339IN is well-suited for high power applications.
  • Adjustable Switching Frequency: Users can set the switching frequency from 100kHz to 500kHz, allowing for flexibility in balancing efficiency and component size.
  • Protection Features: The device includes overcurrent protection and thermal shutdown to safeguard the system under extreme conditions.

Applications

The LT1339IN is ideal for a range of applications, including but not limited to:

  • Telecommunications infrastructure
  • Automotive power systems
  • Industrial power supplies
  • High-density distributed power systems

Design Flexibility

Designers can take advantage of the LT1339IN's programmable features to tailor the power supply to specific needs. The adjustable under-voltage lockout can be set to ensure the controller operates only when the input voltage is within a predetermined range, enhancing the safety and reliability of the end application.

Quality and Reliability

Linear Technology is committed to high standards of quality, and the LT1339IN is no exception. It is designed to meet the stringent requirements of high-performance systems, ensuring reliable operation even in challenging environments.

For detailed technical specifications and application guidance, designers are encouraged to consult the LT1339IN datasheet and Linear Technology's support resources.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Lowest to $1.7463
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.4966 $90.4966
2+ $87.6691 $175.3382
3+ $84.8405 $254.5215
4+ $82.0131 $328.0524
5+ $73.5285 $367.6425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess