EN
  • EN
  • DE

LT1360CS8#TRPBF

Part No LT1360CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 50MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 800 V/μs
Gain Bandwidth Product (GBP) 50MHz
Current - Input Bias 300nA
Voltage - Input Offset 300μV
Operating Supply Current 4mA
Channel Output Current 34mA
Supply Voltage - Operating ±2.5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 132894-LT1360CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1360CS8#TRPBF CAD Model

Description

Product Overview: LT1360CS8#TRPBF

The LT1360CS8#TRPBF is a high-speed, high-performance operational amplifier (op-amp) from Linear Technology, which is now part of Analog Devices. This device is designed to cater to a wide array of applications, including telecommunications, video and audio processing, test equipment, and signal conditioning. The LT1360 is distinguished by its exceptional speed and low distortion characteristics, making it an ideal choice for systems that require precise and fast signal amplification.

Key Features

  • High Frequency Performance: With a gain bandwidth product of 50MHz and a slew rate of 800V/µs, the LT1360 is capable of handling high-speed signals with ease, making it suitable for video broadcasting and high-frequency signal processing.
  • Low Distortion: The op-amp features low harmonic distortion, which is essential for maintaining signal fidelity in audio and instrumentation applications.
  • Output Drive Capability: The LT1360 can drive loads as low as 25 ohms, which is beneficial when working with low-impedance loads such as headphones or other audio equipment.
  • Power Supply Flexibility: It operates from a single 4V to ±15V supply, providing designers with flexibility in various circuit configurations.
  • Stability: The device is stable with capacitive loads up to 500pF, which is useful in applications with highly capacitive sources or in situations where additional filtering is required.

Applications

  • Telecommunications
  • Video Amplifiers
  • Cable Drivers
  • Audio Processing
  • Active Filters
  • Fast DAC/ADC Buffers
  • Test Equipment

Packaging and Quality

The LT1360CS8#TRPBF comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. As with all Linear Technology products, quality is paramount. This operational amplifier is manufactured to high standards, ensuring reliability and performance consistency for critical applications.

In conclusion, the LT1360CS8#TRPBF operational amplifier stands out for its high-speed operation, low distortion, and robust output drive capability. Its versatility makes it a go-to component for engineers and designers who demand the highest levels of performance in their analog signal processing applications.

You May Also Be Interested in

Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8497 $54.2485
12+ $8.9023 $106.8276
18+ $8.6241 $155.2338
24+ $8.3459 $200.3016
31+ $8.0677 $250.0987
42+ $7.2331 $303.7902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess