EN
  • EN
  • DE

LT1372HVCN8

Part No LT1372HVCN8
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 500kHz and 1MHz High Efficiency 1.5A Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205571-LT1372HVCN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1372HVCN8 CAD Model

Description

Product Overview: LT1372HVCN8

The LT1372HVCN8 is a versatile and high-performance DC-DC converter IC from Linear Technology, designed to cater to a wide range of power supply applications. This IC is a part of the LT1372 series, known for its high switching frequency and the capability to drive large power outputs with minimal external components.

Key Features

  • High Switching Frequency: With a switching frequency of up to 1.5MHz, the LT1372HVCN8 allows for the use of smaller, low-cost capacitors and inductors, reducing the overall size and cost of the power supply design.
  • High Output Power: This IC can generate a significant amount of power relative to its size, making it suitable for applications requiring a compact power supply solution without compromising on performance.
  • Wide Input Voltage Range: The LT1372HVCN8 operates over a broad input voltage range, accommodating various battery chemistries and input power sources.
  • Low Shutdown Current: It features a low shutdown current, which is critical for battery-powered applications where power conservation is paramount.
  • Flexible Output Voltage: The output voltage can be set to a desired value with the use of external resistors, providing design flexibility for multiple applications.

Applications

The LT1372HVCN8 is suitable for a variety of applications, including but not limited to:

  • Telecommunications
  • Portable Electronics
  • Medical Devices
  • Automotive Power Systems
  • Industrial Controls

Package and Quality

The LT1372HVCN8 is available in an 8-lead PDIP package, providing a robust and reliable form factor for through-hole mounting. Linear Technology ensures high-quality standards, and the IC is designed for optimal performance across a wide range of environmental conditions.

Conclusion

In summary, the LT1372HVCN8 from Linear Technology is a high-frequency, versatile DC-DC converter that offers a compact solution for power supply designs. Its high switching frequency, flexible output voltage, and high output power make it an excellent choice for designers looking to optimize their power management systems across various applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess