EN
  • EN
  • DE

LT1374HVCFE#PBF

Part No LT1374HVCFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK SEPIC ADJ 16TSSOP / Conv DC-DC 5V to 32V Synchronous Step Down Single-Out 2.42V to 27.52V 4.5A 16-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck, SEPIC
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 5V
Voltage Input MAX 32V
Output Voltage 2.42V
Output Voltage MAX 27.52V
Output Current 4.5A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 780419-LT1374HVCFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1374
Introduction Date July 09, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1374HVCFE#PBF CAD Model

Description

The LT1374HVCFE#PBF by Linear Technology is a high-performance step-down switching regulator designed to deliver efficient power conversion for a variety of applications. This robust component is capable of providing an output current of up to 4.5A with a wide input voltage range from 4.5V to 60V, making it an ideal choice for systems that experience wide fluctuations in input power or that require a stable output from a high input voltage source.

The LT1374HVCFE#PBF features a high switching frequency of up to 500kHz, which allows for smaller external components, thereby reducing overall space and cost. The use of a high frequency also results in low output ripple and excellent transient response, ensuring stable operation under varying load conditions. The device integrates a powerful 4.5A switch, and with its high efficiency, it can maintain a cool operation even at high power levels.

This regulator also boasts several protective features to ensure reliability and longevity. It includes cycle-by-cycle current limiting and thermal shutdown, which protect the device and the load from over-current and over-temperature conditions. In addition, the LT1374HVCFE#PBF has a wide operating temperature range, making it suitable for industrial and automotive environments.

One of the notable advantages of the LT1374HVCFE#PBF is its ease of use. The device requires minimal external components, simplifying the design and reducing time to market. It is available in a thermally enhanced TSSOP-16 package, which provides improved thermal performance in a compact footprint.

Applications for the LT1374HVCFE#PBF are diverse and include telecommunications, automotive systems, industrial controls, and portable devices that require efficient power conversion. Its robust design and high efficiency make it an excellent choice for engineers looking to optimize power management in their designs.

Linear Technology's commitment to quality ensures that the LT1374HVCFE#PBF is a reliable and high-performing solution for your power supply needs, providing efficient and stable power conversion in a range of challenging applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2164 $52.1640
24+ $4.2801 $102.7224
37+ $4.1463 $153.4131
50+ $4.0126 $200.6300
65+ $3.8788 $252.1220
87+ $3.4776 $302.5512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess