EN
  • EN
  • DE

LT1374IS8-SYNC

Part No LT1374IS8-SYNC
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK SEPIC ADJ 4.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 5V
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 2.42V
Maximum Output Voltage 21.5V
Output Current 4.5A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 072269-LT1374IS8-SYNC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1374IS8-SYNC CAD Model

Description

Product Overview: LT1374IS8-SYNC from Linear Technology

The LT1374IS8-SYNC is a high-efficiency, synchronous step-down switching regulator from Linear Technology, designed to deliver high performance in a wide range of applications. This compact and versatile component is an ideal solution for power management tasks where space is at a premium and efficiency is paramount.

Key Features

  • High Efficiency: Capable of converting input voltages up to 60V down to lower output voltages with a high level of efficiency, making it suitable for battery-powered devices and energy-sensitive applications.
  • Synchronous Operation: Integrates synchronous rectification, enhancing efficiency by reducing diode losses and eliminating the need for an external Schottky diode.
  • Adjustable Switching Frequency: The switching frequency can be programmed up to 500kHz, allowing flexibility in balancing efficiency and component size.
  • Low Dropout Operation: Exhibits strong performance even when the input voltage is close to the output voltage, ensuring consistent power delivery.
  • Thermal Protection: Features built-in thermal shutdown to protect the device from overheating, enhancing reliability and longevity.
  • Robust Package: Comes in an 8-lead SOIC package, offering a compact footprint for space-constrained applications.

Applications

The LT1374IS8-SYNC is suitable for a variety of applications, including:

  • Portable electronics
  • Automotive power systems
  • Industrial power supplies
  • Telecommunications equipment
  • Distributed power systems

Product Specifications

With its wide input voltage range and the ability to deliver up to 4.5A of continuous output current, the LT1374IS8-SYNC is a versatile choice for many design challenges. It operates within an industrial temperature range of -40°C to 85°C, ensuring reliable performance across diverse environmental conditions.

Conclusion

The LT1374IS8-SYNC from Linear Technology is a powerful, efficient, and reliable synchronous step-down switching regulator. Its advanced features and compact design make it an excellent choice for engineers looking to optimize power management in their designs. Whether for portable devices, automotive systems, or industrial applications, the LT1374IS8-SYNC brings performance and efficiency to the forefront.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1026 $66.6156
13+ $9.1099 $118.4287
20+ $8.8251 $176.5020
28+ $8.5405 $239.1340
35+ $8.2559 $288.9565
47+ $7.4017 $347.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess