The LT1375CN8-5#PBF is a high-performance step-down switching regulator from Linear Technology, designed to deliver efficient power conversion with a fixed 5V output voltage. This component is part of a family of monolithic regulators that utilize a 500kHz constant frequency, current mode architecture, which is well-suited for a range of applications requiring efficient power solutions.
Key Features
- Fixed 5V Output: The LT1375CN8-5#PBF provides a stable 5V output, ideal for powering digital circuits and other standard 5V applications.
- High Efficiency: With its advanced design, this regulator maintains high efficiency, which is crucial for reducing heat and improving system reliability.
- 500kHz Switching Frequency: The high switching frequency allows for smaller external components, saving space and cost on the overall design.
- Current Mode Operation: This feature provides excellent line and load transient response, ensuring a stable output even with varying input voltages and load conditions.
- Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, enhancing the longevity and safety of the regulator.
- Low Shutdown Current: The device draws minimal current in shutdown mode, which is beneficial for battery-powered applications.
Applications
The LT1375CN8-5#PBF is versatile and can be used in a variety of applications, including:
- Portable Electronics
- Automotive Supplies
- Industrial Power Systems
- Telecommunications Equipment
- Computer Systems
Product Specifications
Parameter
Value
Output Voltage
5V
Switching Frequency
500kHz
Package
8-Pin PDIP
Operating Temperature
-40°C to +125°C
For engineers and designers looking for a reliable and compact power solution, the LT1375CN8-5#PBF from Linear Technology is an excellent choice, offering both performance and ease of integration into a wide range of electronic systems.