EN
  • EN
  • DE

LT1375CS8-5#PBF

Part No LT1375CS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK SEPIC 5V 1.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck, SEPIC
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 5V
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 1.5A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 138556-LT1375CS8-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1375CS8-5#PBF CAD Model

Description

LT1375CS8-5#PBF - A High-Efficiency 4.5A Step-Down Switching Regulator from Linear Technology

The LT1375CS8-5#PBF is a robust and efficient step-down switching regulator designed by Linear Technology, now part of Analog Devices, to cater to a wide array of power management applications. This component is engineered to deliver up to 4.5A of continuous output current with high efficiency, which makes it an ideal solution for portable devices, industrial equipment, and automotive systems that require reliable power conversion.

Key Features:

  • Output Voltage: The LT1375CS8-5#PBF is designed to provide a fixed output voltage of 5V, which is a standard requirement for many digital and analog circuits.
  • High Efficiency: With its advanced design, this regulator can achieve efficiencies as high as 90%, minimizing heat generation and power loss, thus extending battery life in portable applications.
  • High Current Capability: The device is capable of delivering a continuous output current of up to 4.5A, making it suitable for high-power applications.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 4.5V to 25V, accommodating a variety of power sources and fluctuating inputs.
  • Stable with Low ESR Capacitors: The LT1375CS8-5#PBF remains stable with low equivalent series resistance (ESR) output capacitors, which can be critical for maintaining performance in rapidly changing load conditions.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device from damage due to overheating.
  • Package: The device is available in an 8-lead SOIC package, which is compact and suitable for space-constrained applications.

Applications:

The versatile nature of the LT1375CS8-5#PBF allows it to be used across a diverse range of applications, including but not limited to:

  • Portable Electronics
  • Automotive Power Systems
  • Industrial Controls
  • Telecommunications Equipment
  • Point of Load Power Supplies

In summary, the LT1375CS8-5#PBF from Linear Technology is a reliable and efficient solution for applications requiring a high-output current and a fixed 5V output voltage. Its ability to work with a wide input voltage range, coupled with its high efficiency and thermal protection, makes it a versatile choice for designers looking to optimize power management in their systems.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.3083 $110.6166
3+ $45.3823 $136.1469
4+ $43.9639 $175.8556
6+ $42.5456 $255.2736
8+ $41.1272 $329.0176
10+ $36.8722 $368.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess