EN
  • EN
  • DE

LTC3811EG#PBF

Part No LTC3811EG#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 30 V
Frequency - Switching 250kHz to 750kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Phase Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-SSOP
Win Source Part Number 072597-LTC3811EG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3811EG#PBF CAD Model

Description

LTC3811EG#PBF - High Performance Step-Down Switching Regulator Controller

The LTC3811EG#PBF is a high-performance step-down switching regulator controller from Linear Technology that is designed to drive all N-channel synchronous power MOSFET stages in a phase-lockable fixed frequency, current mode operation with a programmable operating frequency up to 750kHz. This advanced regulator provides a robust and efficient solution for power supply designs, offering a high degree of flexibility and performance.

Key Features:

  • Wide Input Range: The LTC3811EG#PBF can handle a wide input voltage range from 4.5V to 38V, making it versatile for a variety of applications from automotive to industrial power systems.
  • Powerful Output: It is capable of producing a high power output with excellent conversion efficiency, suitable for applications requiring a high current, such as datacom/telecom or computing systems.
  • Phase-Lockable Frequency: The 50kHz to 750kHz operating frequency is phase-lockable from 75kHz to 650kHz, allowing for noise-sensitive applications to minimize electromagnetic interference (EMI).
  • Current Mode Operation: Current mode operation provides excellent line and load transient response and cycle-by-cycle overcurrent protection.
  • OPTI-LOOP® Compensation: The OPTI-LOOP compensation allows the transient response to be optimized over a wide range of output capacitance and ESR values.
  • Adjustable Soft-Start: The soft-start capability can be adjusted to suit specific start-up requirements, avoiding inrush current and ensuring smooth power-up sequences.
  • Protection Features: The device includes features such as overvoltage protection, undervoltage lockout, and a foldback output current limit to safeguard the system under abnormal conditions.

Applications:

The LTC3811EG#PBF is ideal for use in a wide range of applications, including:

  • Power distribution systems
  • Telecommunications infrastructure
  • Industrial equipment
  • Automotive power systems
  • Datacom and telecom systems
  • High density distributed power systems

With its robust design and versatile features, the LTC3811EG#PBF is an excellent choice for engineers looking for a high-quality, reliable switching regulator controller capable of meeting the demands of a wide range of power supply applications.

You May Also Be Interested in

Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2714 $61.6284
14+ $8.4280 $117.9920
22+ $8.1647 $179.6234
30+ $7.9014 $237.0420
38+ $7.6380 $290.2440
51+ $6.8480 $349.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess