EN
  • EN
  • DE

LT1375HVCS8#PBF

Part No LT1375HVCS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK SEPIC ADJ 1.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 5V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 2.42V
Maximum Output Voltage 25.8V
Output Current 1.5A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 144724-LT1375HVCS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1375HVCS8#PBF CAD Model

Description

LT1375HVCS8#PBF - High Efficiency 1.5A, 500kHz Step-Down Switching Regulator

The LT1375HVCS8#PBF is a high-performance step-down switching regulator from Linear Technology, designed to deliver efficient power conversion for a wide range of applications. This device is capable of providing a continuous output current of up to 1.5A, making it suitable for powering medium to high-power circuits.

Key Features:

  • High Efficiency: The LT1375HVCS8#PBF offers a high efficiency of up to 90%, which helps to minimize heat generation and improve overall system performance.
  • High Switching Frequency: With a switching frequency of 500kHz, this regulator allows for the use of smaller external components, resulting in a compact power supply design.
  • Wide Input Voltage Range: It can operate with input voltages from 4.5V to 60V, providing flexibility for various supply voltages.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V to the input voltage, allowing for a broad range of output voltage settings to meet different application requirements.
  • Stable with Low ESR Capacitors: The LT1375HVCS8#PBF is stable with ceramic capacitors, which can improve reliability and reduce noise.
  • Thermal Overload Protection: It includes thermal overload protection that safeguards the device and the system under extreme conditions.
  • Current Mode Operation: The current mode operation provides excellent line and load transient response.

Applications:

The LT1375HVCS8#PBF is ideal for a variety of applications, including:

  • Telecommunications
  • Automotive Systems
  • Portable Computers
  • Industrial Power Supplies

Package and Quality:

The regulator is available in an 8-lead SOIC package with a part number LT1375HVCS8#PBF, ensuring a compact footprint for space-constrained applications. Linear Technology's commitment to high-quality manufacturing ensures that each unit meets rigorous performance and reliability standards.

Conclusion:

The LT1375HVCS8#PBF from Linear Technology is a versatile and robust step-down switching regulator that provides efficient power conversion with high reliability. Its high-frequency operation, adjustable output, and protection features make it an excellent choice for a wide array of power management applications.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,501 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess