EN
  • EN
  • DE

LV5761V-MPB-E

Part No LV5761V-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8.5 V to 42 V
Frequency - Switching 125kHz
Duty Cycle (Max) 85%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 206862-LV5761V-MPB-E
Ultra Librarian 3D Model Ultra Librarian LV5761V-MPB-E CAD Model

Description

ON Semiconductor LV5761V-MPB-E Voltage Regulator

The ON Semiconductor LV5761V-MPB-E is a highly efficient, low-voltage, dual-channel voltage regulator designed to deliver stable power supply with high accuracy. This precision voltage regulator is ideal for a wide range of applications, including consumer electronics, automotive modules, and industrial systems that require reliable voltage regulation for their sensitive components.

One of the key features of the LV5761V-MPB-E is its dual output capability, which provides two regulated voltages from a single input source. This feature simplifies power supply design by reducing the number of components required for dual voltage applications. Each channel is capable of supplying a maximum current of 150 mA, making it suitable for powering small to medium-sized loads.

The device operates over a wide input voltage range, accommodating various power sources and ensuring compatibility with different system designs. The output voltage is highly accurate, with minimal deviation, which is critical for powering sensitive electronic circuits that require precise voltage levels to function correctly.

The LV5761V-MPB-E also boasts excellent transient response characteristics, which help maintain stable output voltage during rapid changes in load current. This is particularly important in applications where load conditions can vary abruptly, such as in digital circuits or communication devices.

Built with safety in mind, the voltage regulator includes several protective features to enhance system reliability. These include overcurrent protection, thermal shutdown, and under-voltage lockout, which prevent damage to the device and the system it powers in case of abnormal operating conditions.

With its low dropout voltage, the LV5761V-MPB-E is also energy-efficient, minimizing power loss and heat generation, which is beneficial for battery-operated devices where power conservation is crucial. The compact surface-mount package of the regulator allows for a smaller footprint on the PCB, which is advantageous for space-constrained applications.

In summary, the ON Semiconductor LV5761V-MPB-E is a versatile and reliable voltage regulator that offers dual output channels, high accuracy, robust protection features, and energy efficiency, making it a suitable choice for a broad array of electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Lowest to $4.0465
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4710 $57.8840
10+ $11.8746 $118.7460
16+ $11.5026 $184.0416
21+ $11.1319 $233.7699
27+ $10.7611 $290.5497
36+ $9.6477 $347.3172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess