EN
  • EN
  • DE

LT1375IS8

Part No LT1375IS8
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.5A, 500kHz Step-Down Switching Regulators | IC REG BUCK SEPIC ADJ 1.5A 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Function Step-Down
Topology Buck, SEPIC
Output Type Adjustable
Voltage - Input (Minimum) 5V
Voltage - Input (Maximum) 25V
Min/Fixed Output Voltage 2.42V
Maximum Output Voltage 21.5V
Output Current 1.5A (Switch)
Switching Frequency 500kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LT1375
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1205605-LT1375IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1375IS8 CAD Model

Description

The LT1375IS8 is a high-performance step-down switching regulator designed by Linear Technology, now part of Analog Devices, that offers efficient power conversion for a wide range of applications. This device is capable of delivering up to 1.5A of continuous output current with a high switching frequency of 500kHz, which enables the use of small surface mount inductors and capacitors, thus saving board space and reducing overall solution size.

Key Features:

  • High Efficiency: The LT1375IS8 is designed to provide efficient power conversion, which can reach up to 90% efficiency, reducing power loss and heat generation in the system.
  • Wide Input Voltage Range: This regulator operates with an input voltage range from 4.5V to 25V, making it suitable for a variety of supply sources, from standard 5V rails to higher voltage batteries.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V to the input voltage level, providing flexibility for different voltage requirements.
  • High Switching Frequency: Its 500kHz switching frequency allows for the use of small inductors and capacitors, which minimizes the overall footprint of the power supply design.
  • Stable with Low ESR Capacitors: The LT1375IS8 remains stable with low ESR capacitors, which improves performance and reliability.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating.
  • Current Mode Operation: Current mode operation provides excellent line and load transient response and cycle-by-cycle current limiting.

Applications:

The LT1375IS8 is ideal for a variety of applications that require a compact and efficient power supply solution. These include:

  • Portable instruments
  • Industrial power supplies
  • Automotive electronics
  • Telecommunications equipment
  • Computer peripherals

With its high efficiency, adjustable output, and compact size, the LT1375IS8 from Linear Technology is a versatile switching regulator that meets the needs of modern electronic devices requiring stable and efficient power conversion.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess