EN
  • EN
  • DE

LT1376CS8#PBF

Part No LT1376CS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK SEPIC ADJ 1.5A 8SOIC / Conv DC-DC 5V to 25V Synchronous Step Down Single-Out 2.42V to 20.64V 1.5A 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck, SEPIC
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 5V
Voltage Input MAX 25V
Output Voltage 2.42V
Output Voltage MAX 21.5V
Output Current 1.5A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780428-LT1376CS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1376
Introduction Date April 02, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1376CS8#PBF CAD Model

Description

Product Overview: LT1376CS8#PBF

The LT1376CS8#PBF is a high-performance step-down switching regulator from Linear Technology, designed to deliver efficient power conversion for a wide range of applications. This component is housed in an 8-lead SOIC package, offering a compact footprint for space-constrained designs.

Key Features

  • High Efficiency: Capable of converting input voltages up to 60V, the LT1376CS8#PBF provides excellent power efficiency, which is crucial for battery-powered devices and energy-sensitive applications.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 200kHz to 500kHz via an external resistor, allowing flexibility in balancing efficiency and component size.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than electrolytic capacitors, thus improving performance and reliability.
  • Current Mode Operation: The current mode control design provides fast transient response and excellent loop stability.
  • Low Dropout Operation: The saturation voltage of the internal switch is low, allowing for efficient operation even at low input-to-output voltage differentials.

Applications

The LT1376CS8#PBF is suitable for a variety of applications, including but not limited to:

  • Telecommunications
  • Industrial Power Supplies
  • Automotive Systems
  • Portable Battery-Powered Devices
  • Distributed Power Systems

Technical Specifications

Parameter Value
Input Voltage Range 4.5V to 60V
Output Voltage Range 1.25V to 60V (Adjustable)
Switching Frequency 200kHz to 500kHz (Adjustable)
Maximum Output Current 1.5A
Operating Temperature Range -40°C to +125°C

Overall, the LT1376CS8#PBF from Linear Technology is a versatile and robust solution for power management, offering the performance and flexibility needed to meet the demands of modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6301 $66.5204
8+ $13.6453 $109.1624
12+ $13.2188 $158.6256
16+ $12.7924 $204.6784
21+ $12.3660 $259.6860
28+ $11.0868 $310.4304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess