EN
  • EN
  • DE

LAN7850/8JX

Part No LAN7850/8JX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function Bridge, USB to Ethernet
Interface USB
Standards USB 2.0
Voltage - Supply 1.8V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-SQFN (8x8)
Base Product Number LAN7850
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 260
Win Source Part Number 987513-LAN7850/8JX
Ultra Librarian 3D Model Ultra Librarian LAN7850/8JX CAD Model

Description

Microchip Technology's LAN7850/8JX: High-Performance USB 3.1 to 10/100/1000 Ethernet Controller

The LAN7850/8JX from Microchip Technology is a state-of-the-art Ethernet controller that provides a high-performance and cost-effective USB 3.1 Gen 1 to 10/100/1000 Ethernet interface. This compact and efficient device is designed to offer an ideal solution for adding network connectivity to products with USB interfaces, such as consumer electronics, mobile devices, gaming consoles, and industrial automation systems.

Microchip Technology LAN7850/8JX Ethernet Controller

The LAN7850/8JX supports full-duplex operation with IEEE 802.3x flow control and half-duplex operation with back-pressure flow control, ensuring reliable data transmission and reception over network connections. With its integrated 10/100/1000 Ethernet MAC and PHY, the device is capable of achieving high throughput and low-latency network communication.

The controller features a USB 3.1 Gen 1 interface that delivers over 5 Gbps of bandwidth, enabling high-speed data transfers between the host device and the network. It is also backward compatible with USB 2.0 and 1.1 interfaces, ensuring a broad range of device compatibility. The LAN7850/8JX is designed with energy-efficient Ethernet (EEE) technology, which reduces power consumption during periods of low data activity, making it an environmentally friendly choice for modern networked devices.

Additionally, the LAN7850/8JX supports numerous advanced features such as VLAN tagging, checksum offload engines for IPv4 and IPv6, and TCP and UDP, to reduce CPU loading. It also provides a comprehensive set of diagnostic LEDs to display link and activity status. For ease of integration, the device is available in a compact 56-pin QFN package and is supported by Microchip's comprehensive software development kit (SDK) with drivers for major operating systems.

With its robust performance, extensive feature set, and low-power operation, the LAN7850/8JX Ethernet controller is a superior solution for designers and developers looking to enhance network connectivity in their next-generation products.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $9.2328
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3151 $60.6302
5+ $24.8740 $124.3700
7+ $24.0967 $168.6769
9+ $23.3193 $209.8737
12+ $22.5420 $270.5040
15+ $20.2101 $303.1515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 788 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess