EN
  • EN
  • DE
  • IT

LT1394CS8

Part No LT1394CS8
Manufacturer Linear Technology
Description 7ns, Low Power, Single Supply, Ground-Sensing Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205630-LT1394CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1394CS8 CAD Model

Description

The Linear Technology LT1394CS8 is a high-speed, low-power operational amplifier that is optimized for systems where low power consumption and high bandwidth are essential. This product is part of Linear Technology's precision op-amp family, designed to provide a perfect balance between speed and power efficiency, making it suitable for battery-powered applications and portable devices.

Key Features of LT1394CS8

  • High Speed: With a gain bandwidth product of 7MHz, the LT1394CS8 can handle high-frequency signals with ease, making it ideal for applications such as video processing, A/D conversion, and high-speed filters.
  • Low Power Consumption: The device operates with a supply current of just 1.2mA, which is significantly lower than other operational amplifiers with similar bandwidths, thus extending battery life in portable applications.
  • Single Supply Operation: It is capable of operating from a single 4V to 36V supply or from dual supplies of ±2V to ±18V. This flexibility allows it to be used in a wide range of applications without the need for level shifting or external power supplies.
  • Rail-to-Rail Output: The output can swing to within millivolts of each rail, providing maximum dynamic range, which is particularly beneficial in single-supply operations.
  • Stable with Capacitive Loads: The LT1394CS8 is designed to be stable with capacitive loads up to 500pF, which is often a challenge for high-speed op-amps, ensuring reliable performance in a variety of conditions.
  • Package: Housed in the compact 8-lead SOIC package, the LT1394CS8 is designed for space-constrained applications.

Applications

The LT1394CS8 is versatile and can be used in a variety of applications, including:

  • Active Filters
  • Battery-Powered Instruments
  • Portable Medical Devices
  • Signal Conditioning
  • Data Acquisition Systems
  • Driving A/D Converters

With its combination of features, the LT1394CS8 from Linear Technology is a robust and reliable choice for designers looking for an op-amp that doesn't compromise on speed or power efficiency.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess