EN
  • EN
  • DE

LT1431CS8

Part No LT1431CS8
Manufacturer Linear Technology
Description Programmable Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205656-LT1431CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1431CS8 CAD Model

Description

Product Overview: LT1431CS8

The LT1431CS8 is a versatile and reliable adjustable shunt voltage reference from Linear Technology, designed to offer precise voltage regulation with a flexible and easy-to-use package. This component is an industry-standard precision shunt voltage reference and regulator, encapsulated in an 8-lead SOIC package, ensuring compactness and ease of integration into a wide array of electronic systems.

Key Features:

  • Adjustable Output: The LT1431CS8 offers an adjustable output voltage from 2.5V to 36V, providing a high degree of flexibility for various applications.
  • High Precision: This device boasts excellent stability and low dynamic impedance, ensuring a precise reference voltage under different load conditions.
  • Low Temperature Coefficient: With a typical temperature coefficient of only 50ppm/°C, the LT1431CS8 maintains its accuracy over a wide temperature range, making it ideal for temperature-sensitive applications.
  • Wide Operating Current Range: It operates with a wide current range from 1mA to 100mA, allowing it to serve in both low and high current applications.

Applications:

  • Power Supply Regulation
  • Battery Chargers
  • Precision Current Limiter
  • Adjustable Voltage Reference
  • Instrumentation Systems

The LT1431CS8 is a highly reliable component that delivers consistent performance, making it an excellent choice for engineers and designers looking for a voltage reference that they can set and forget. Its ease of use, combined with its robust feature set, makes it a go-to solution for a variety of electronic designs. Whether you're developing power supplies, precision measurement devices, or any other system requiring a stable voltage reference, the LT1431CS8 from Linear Technology stands out as a high-quality, dependable choice.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2448 $50.9376
26+ $3.9762 $103.3812
40+ $3.8418 $153.6720
56+ $3.5732 $200.0992
73+ $3.4389 $251.0397
91+ $3.3045 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess