EN
  • EN
  • DE

PT6984C

Part No PT6984C
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description REG 3.3/1.2V 10A 12VIN SMD / Module DC-DC 12VIN 2-OUT 3.3V/1.2V 10A 23-Pin SIP Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series Excalibur PT6980
Packaging Tray
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module
Number of Outputs 2
Input Voltage MIN 10.8V
Voltage Input MAX 13.2V
Voltage - Output 1 3.3V
Voltage - Output 2 1.2V
Current - Output (Maximum) 8.6A, 1.6A
Applications ITE (Commercial)
Features Remote On/Off, SCP
Operating Temperature Range -40°C ~ 85°C
Efficiency 78%
Mounting SMD
Package 23-SMD Module
Dimension 2.58" L x 1.19" W x 0.43" H (65.5mm x 30.2mm x 10.9mm)
Win Source Part Number 792675-PT6984C
Popularity Medium
Supply and Demand Status Limited
Family Name PT6984
Introduction Date October 02, 2001
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PT6984C CAD Model

Description

The PT6984C is a high-performance power module from Texas Instruments (TI), designed to offer a compact and efficient power solution for a wide range of applications. This module is part of TI's extensive portfolio of integrated power solutions that combine in-depth technical expertise with a commitment to innovation.

Key Features

  • Integrated Design: The PT6984C integrates several components into a single package, including the controller, power switches, inductors, and support components. This integration simplifies design and reduces the overall footprint on the PCB.
  • High Efficiency: With its advanced design, the module achieves high efficiency, which helps to minimize heat generation and improve system reliability.
  • Adjustable Output: The output voltage of the PT6984C can be adjusted to meet the needs of various applications, providing design flexibility.
  • Thermal Management: The module is designed with thermal management in mind, featuring excellent heat dissipation capabilities to maintain optimal performance even under high load conditions.

Applications

The versatility of the PT6984C makes it suitable for a broad array of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial systems
  • Networking equipment
  • Server and storage systems

Technical Specifications

The PT6984C boasts a range of technical specifications that underscore its capability to provide stable and efficient power. These specifications include a wide input voltage range, high output current capability, and a comprehensive set of protection features such as over-temperature, over-current, and under-voltage lockout.

Quality and Support

Texas Instruments is known for its commitment to quality and the PT6984C is no exception. Customers can expect robust support, including detailed datasheets, design resources, and a responsive technical support team to assist with any questions or design challenges.

You May Also Be Interested in

SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess