EN
  • EN
  • DE

LT1446LIS8

Part No LT1446LIS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1017379-LT1446LIS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1446LIS8 CAD Model

Description

Product Overview: LT1446LIS8

The LT1446LIS8 is a precision dual 12-bit digital-to-analog converter (DAC) designed by Linear Technology, now part of Analog Devices, known for its high-performance analog ICs. This product is tailored for demanding applications that require accurate and stable analog output from digital signals.

Key Features

  • Resolution: The LT1446LIS8 offers a 12-bit resolution, ensuring fine granularity in the analog output, which is essential for precision applications.
  • Output Range: It provides a flexible output range that can be configured to different modes, including unipolar and bipolar, to suit a variety of use cases.
  • Low Power Consumption: Designed with power efficiency in mind, this DAC operates with minimal power draw, making it suitable for battery-powered devices and power-sensitive applications.
  • Settling Time: It boasts a fast settling time, ensuring quick and responsive performance when changes to the output voltage are required.
  • Package Type: The device comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications.

Applications

The LT1446LIS8 is versatile and can be used in a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Process Control Systems
  • Data Acquisition Systems
  • Digital Offset and Gain Adjustment
  • Industrial Automation

Technical Specifications

Parameter Value
Resolution 12-bit
Number of DACs 2
Output Type Voltage
Interface Serial
Supply Voltage ±4.75V to ±5.25V
Operating Temperature -40°C to 85°C

With its combination of precision, flexibility, and efficiency, the LT1446LIS8 is an excellent choice for engineers and designers looking to integrate a reliable DAC into their systems.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess