EN
  • EN
  • DE

LT1457CN8#PBF

Part No LT1457CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1.7MHZ 8DIP / Op Amp Dual Precision Amplifier ±20V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type J-FET
Number of Circuits 2
SR - Slew Rate 4 V/μs
GBP - Gain Bandwidth Product 1.7MHz
Current - Input Bias 7pA
Voltage - Input Offset 200μV
Operating Supply Current 1.8mA
Dual Supply Voltage (±) ±4.5 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780443-LT1457CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1457
Introduction Date February 05, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1457CN8#PBF CAD Model

Description

Product Overview: LT1457CN8#PBF

The LT1457CN8#PBF is a high-performance operational amplifier (op-amp) from Linear Technology, designed to meet the requirements of a wide range of electronic applications. This precision op-amp is renowned for its low noise, high output drive capability, and fast settling time, making it an ideal choice for high-speed signal processing, data acquisition systems, and audio applications.

Key Features

  • Dual Operational Amplifier: The LT1457CN8#PBF contains two independent op-amp units in an 8-pin DIP package, providing flexibility for various circuit configurations.
  • Low Noise Performance: With its low noise characteristics, the LT1457CN8#PBF ensures a clean signal path, which is critical for high-fidelity audio systems and precision instrumentation.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive heavy loads without significant distortion, maintaining signal integrity.
  • Fast Settling Time: The device boasts a quick settling time, making it suitable for applications that require fast and accurate response to changes in the input signal.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various power supply requirements and enhancing its versatility across different applications.

Applications

  • Active Filters
  • Audio Equipment
  • Data Conversion Systems
  • Signal Conditioning
  • Professional Photographic Equipment

Reliability and Quality

The LT1457CN8#PBF is built to Linear Technology's stringent quality standards, ensuring reliable performance even in demanding environments. Its robust design is suitable for both commercial and industrial applications where consistency and durability are paramount.

Environmental Compliance

This product is lead-free and RoHS compliant, reflecting Linear Technology's commitment to environmental responsibility. The LT1457CN8#PBF is designed with the future in mind, adhering to regulations that reduce the use of hazardous substances in electronic components.

With its superior performance and flexibility, the LT1457CN8#PBF from Linear Technology stands out as a top choice for designers seeking a reliable op-amp that delivers both precision and power.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess