EN
  • EN
  • DE

LT1460DCS8-5

Part No LT1460DCS8-5
Manufacturer Linear Technology
Description Micropower Precision Series Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205682-LT1460DCS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1460DCS8-5 CAD Model

Description

Product Overview: LT1460DCS8-5

The LT1460DCS8-5 is a precision, low power, low dropout voltage reference from Linear Technology. This high-performance component comes in a small form factor, making it suitable for advanced electronic systems where space is at a premium. The LT1460DCS8-5 is part of a family of micropower bandgap references that provide a stable 5V output voltage over a wide range of operating conditions.

Key Features

  • Output Voltage: Precisely trimmed to 5V with high accuracy.
  • Temperature Stability: Excellent performance over the industrial temperature range, ensuring reliability in varying conditions.
  • Low Dropout Voltage: Capable of maintaining output accuracy even with a minimal difference between input and output voltages.
  • Low Power: Designed for battery-powered and energy-efficient applications, consuming minimal power.
  • Package: Available in the 8-lead SOIC package, which is suitable for surface mount technology and compact circuit designs.

Applications

The LT1460DCS8-5 is versatile and can be used in a variety of applications, including:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Instrumentation
  • Automotive electronics
  • Medical devices
  • Industrial controls

Performance and Quality

Linear Technology ensures that the LT1460DCS8-5 meets stringent quality and performance standards. The device features low dynamic impedance and excellent transient response, making it a reliable choice for precision applications. Additionally, the LT1460DCS8-5 is characterized for performance over the full temperature range, providing dependable operation under diverse environmental conditions.

Conclusion

The LT1460DCS8-5 from Linear Technology stands out as a high-quality, stable, and precise voltage reference. Its combination of low power consumption, small package size, and robust performance makes it an ideal choice for engineers looking to enhance the stability and accuracy of their power management systems.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4583 $57.9579
32+ $3.6579 $117.0528
49+ $3.5435 $173.6315
68+ $3.4292 $233.1856
88+ $3.3149 $291.7112
117+ $2.9718 $347.7006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess