The LT1460FCMS8-10 is a high-precision voltage reference component manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This particular model is part of the LT1460 series, which is designed to offer both accuracy and stability, making it an ideal choice for precision applications.
Key Features
- Output Voltage: The LT1460FCMS8-10 provides a fixed 10V output, which is meticulously regulated to ensure consistent performance under various conditions.
- High Accuracy: With an initial accuracy of ±0.05%, this voltage reference is suitable for applications where precision is critical.
- Low Temperature Coefficient: It boasts an excellent temperature coefficient, typically around 10ppm/°C, which ensures the output voltage remains stable across a wide temperature range.
- Low Dropout Voltage: The device operates with a minimal dropout voltage, making it efficient for systems with a tight power supply range.
- Low Noise: The LT1460FCMS8-10 exhibits low output noise, which is vital for sensitive electronic applications, such as data conversion and instrumentation.
- Package: Housed in a compact MSOP-8 package, it is suitable for space-constrained applications while providing excellent thermal performance.
Applications
The LT1460FCMS8-10 is versatile and can be used in a variety of applications, including:
- Precision data converters (ADCs/DACs)
- High-resolution instrumentation
- Automotive electronics
- Industrial control systems
- Battery-powered devices
- Portable test equipment
Reliability and Performance
Linear Technology's commitment to quality ensures that the LT1460FCMS8-10 voltage reference is reliable for long-term use. Its performance is characterized by a combination of low drift, low noise, and high output accuracy, making it a trusted component in precision electronics.
Conclusion
In summary, the LT1460FCMS8-10 from Linear Technology stands out as an exceptional choice for designers and engineers looking for a stable, accurate, and reliable voltage reference solution. Its robust feature set and compact form factor make it an excellent addition to any high-precision electronic system.