EN
  • EN
  • DE

LT1460GCZ-10

Part No LT1460GCZ-10
Manufacturer Linear Technology
Description Micropower Precision Series Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205689-LT1460GCZ-10
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1460GCZ-10 CAD Model

Description

The LT1460GCZ-10 is a high-precision voltage reference component manufactured by Linear Technology, a brand known for its reliable and high-performance analog ICs. This device provides a fixed 10V output with an impressive level of accuracy and stability, making it an ideal choice for precision applications.

Key Features

  • Output Voltage: Fixed 10V with high accuracy.
  • Initial Accuracy: The device boasts an initial accuracy of ±0.05% which ensures precise voltage reference from the outset.
  • Temperature Coefficient: With a low temperature coefficient of 10ppm/°C, the LT1460GCZ-10 offers excellent stability over a wide temperature range.
  • Supply Current: Operating with a micropower supply current of 25µA, this component is optimized for battery-powered and energy-saving applications.
  • Dropout Voltage: The device has a low dropout voltage, enabling it to maintain accurate output even with minimal difference between supply and reference voltages.
  • Package: Housed in a TO-92 package, the LT1460GCZ-10 is designed for through-hole mounting, making it suitable for a variety of PCB layouts.

Applications

The LT1460GCZ-10 is versatile and can be used in numerous applications where precision voltage reference is critical. These include:

  • High-resolution analog-to-digital (A/D) and digital-to-analog (D/A) converters
  • Precision instrumentation
  • Automotive electronics
  • Battery-powered equipment
  • Industrial control systems

Performance and Reliability

Linear Technology's LT1460GCZ-10 is designed to deliver consistent performance. The combination of low noise, low thermal drift, and long-term stability ensures that the device can be relied upon for critical applications that demand the highest level of precision and repeatability. Its robust construction and adherence to stringent quality standards make it a go-to choice for engineers and designers seeking a dependable voltage reference solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.7976 $67.5952
5+ $27.7316 $138.6580
7+ $26.8641 $188.0487
9+ $25.9979 $233.9811
12+ $25.1316 $301.5792
16+ $22.5317 $360.5072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess