EN
  • EN
  • DE

LT1460KCS3-5

Part No LT1460KCS3-5
Manufacturer Linear Technology
Description Family of Micropower Series References in SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205699-LT1460KCS3-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1460KCS3-5 CAD Model

Description

Product Overview: LT1460KCS3-5 by Linear Technology

The LT1460KCS3-5 is a high-precision, low-power series voltage reference from Linear Technology, now part of Analog Devices. Engineered to deliver a fixed 5V output with an impressive level of accuracy, this component is an essential building block in various electronic applications where voltage stability is critical. It is designed to operate in a wide range of temperatures, making it suitable for both commercial and industrial environments.

Key Features

  • Output Voltage: The device provides a stable 5V reference voltage, which is crucial for maintaining the performance of analog circuits.
  • Precision: It boasts an impressive initial accuracy, ensuring reliable performance for precision applications.
  • Temperature Stability: The LT1460KCS3-5 is designed to maintain its accuracy over a wide temperature range, which is vital for applications that are exposed to varying environmental conditions.
  • Low Power: With its low quiescent current, the device is ideal for battery-powered and portable applications, helping to conserve energy and extend battery life.
  • Package: It comes in a compact SOT-23 package, which is beneficial for space-constrained applications.

Applications

The LT1460KCS3-5 is versatile and can be used in a variety of applications, including:

  • Data Acquisition Systems
  • Portable Instrumentation
  • Medical Devices
  • Industrial Process Control Systems
  • Precision Power Supplies

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1460KCS3-5 is no exception. This product is manufactured to high standards, ensuring that it meets the rigorous demands of professional electronic design. The robustness of this voltage reference makes it a reliable choice for systems that require long-term stability and accuracy.

In conclusion, the LT1460KCS3-5 voltage reference from Linear Technology is a high-quality, precision component that provides a stable voltage for a wide array of electronic applications. Its low power consumption, temperature stability, and compact size make it an excellent choice for designers looking to enhance the performance of their circuits.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6223 $50.8453
27+ $3.7926 $102.4002
41+ $3.6741 $150.6381
57+ $3.5556 $202.6692
73+ $3.4371 $250.9083
98+ $3.0815 $301.9870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess