EN
  • EN
  • DE

LT1461ACS8-2.5

Part No LT1461ACS8-2.5
Manufacturer Linear Technology
Description Micropower Precision Low Dropout Series Voltage Reference Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205704-LT1461ACS8-2.5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1461ACS8-2.5 CAD Model

Description

LT1461ACS8-2.5 Precision Voltage Reference

The LT1461ACS8-2.5 is a high-precision voltage reference component manufactured by Linear Technology, known for its stability and accuracy. This particular model is a part of the LT1461 series, which are micropower, low dropout voltage references that provide a fixed 2.5V output from an input voltage range of 4V to 36V. The LT1461ACS8-2.5 is encapsulated in an 8-lead SOIC package, offering a compact footprint for space-constrained applications.

Key Features

  • Output Voltage: 2.5V with high accuracy
  • Temperature Stability: Excellent stability over the entire temperature range, ensuring reliable performance in diverse operating conditions.
  • Low Dropout Voltage: Capable of providing a stable output with minimal difference between the input and output voltage, making it ideal for battery-powered and low voltage systems.
  • Low Quiescent Current: Consumes minimal power at no-load conditions, enhancing battery life for portable devices.
  • Supply Range: Wide input voltage range from 4V to 36V, providing flexibility in various power supply configurations.
  • Output Current: Up to 20mA output current capability to drive moderate loads.
  • Load Regulation: Maintains consistent output voltage despite variations in the load, contributing to system stability.
  • Long-Term Stability: Designed for a low long-term output voltage drift, which is critical for precision applications.

Applications

The LT1461ACS8-2.5 is suitable for a wide range of applications that require a stable and precise voltage reference. Its robust design makes it an ideal choice for:

  • High-precision data converters
  • Portable, battery-powered equipment
  • Industrial and automotive electronics
  • Medical devices
  • Instrumentation
  • Power supplies

With its combination of high accuracy, low power consumption, and operational stability, the LT1461ACS8-2.5 voltage reference from Linear Technology is a reliable component for maintaining voltage precision in sophisticated electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess