Overview of LT1461ACS8-3 Precision Voltage Reference
The LT1461ACS8-3 is a high-precision voltage reference component produced by Linear Technology, designed to offer a stable and accurate reference voltage for various applications. This component is part of the LT1461 series, which is renowned for its low noise and excellent temperature stability, making it an ideal choice for high-performance analog circuits.
Key Features
- Reference Voltage: The LT1461ACS8-3 provides a fixed 3V output, which serves as a stable reference for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuits.
- High Accuracy: This device boasts an initial accuracy of ±0.05%, ensuring that the output voltage is precise and consistent, which is critical for sensitive electronic applications.
- Low Temperature Coefficient: With a temperature coefficient of typically 10ppm/°C, the LT1461ACS8-3 maintains its accuracy over a wide temperature range, making it reliable in varying environmental conditions.
- Low Dropout Voltage: The low dropout voltage feature allows the LT1461ACS8-3 to operate efficiently with a minimal difference between the input and output voltages, enhancing its versatility in different system designs.
- Low Output Noise: It offers a low noise output, which is particularly important for noise-sensitive applications, such as precision measurement equipment and high-end audio devices.
- Long-Term Stability: Designed for long-term stability, this voltage reference ensures that its performance does not degrade significantly over time.
- Package: The device comes in an 8-lead SOIC package, which is suitable for surface mount technology and is widely used in electronic circuit design.
Applications
The LT1461ACS8-3 is suited for a variety of applications that require a high degree of voltage precision and stability. It is commonly used in:
- Precision data acquisition systems
- High-resolution ADCs and DACs
- Industrial instrumentation
- Medical equipment
- Battery-powered devices
- Automotive electronics
Linear Technology's commitment to quality ensures that the LT1461ACS8-3 voltage reference will provide reliable and consistent performance for sophisticated electronic systems, making it an excellent choice for engineers and designers looking for a trusted solution in precision voltage referencing.