EN
  • EN
  • DE

LT1461AIS8-2.5

Part No LT1461AIS8-2.5
Manufacturer Linear Technology
Description Micropower Precision Low Dropout Series Voltage Reference Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205708-LT1461AIS8-2.5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Power Management, Portable Devices
Ultra Librarian 3D Model Ultra Librarian LT1461AIS8-2.5 CAD Model

Description

Linear Technology LT1461AIS8-2.5 Precision Voltage Reference

The LT1461AIS8-2.5 is a high-precision voltage reference component from Linear Technology, renowned for its stability and low noise performance. This device is designed to offer a fixed 2.5V output with an impressive level of accuracy and reliability, making it an ideal choice for high-end instrumentation, data conversion, and precision power supply applications.

Key Features

  • Output Voltage: Precisely trimmed to 2.5V, the LT1461AIS8-2.5 provides a stable reference for ADCs, DACs, and other sensitive circuitry.
  • Low Temperature Coefficient: With a typical temperature coefficient of only 10ppm/°C, the device maintains its accuracy over a wide temperature range, ensuring reliable performance in varying environmental conditions.
  • High Output Accuracy: Initial accuracy is specified at ±0.05%, offering exceptional precision for demanding applications.
  • Low Noise: The LT1461AIS8-2.5 exhibits low output noise, making it suitable for high-resolution data acquisition systems where noise can significantly impact measurement quality.
  • Long-Term Stability: Designed for long-term reliability, this voltage reference demonstrates excellent stability over time, a critical feature for maintaining system accuracy.
  • Low Dropout Voltage: A low dropout performance enables this device to function effectively even with minimal difference between the input voltage and the output voltage.
  • Package: The device is offered in an 8-lead SOIC package, which is compact and suitable for space-constrained applications.

Applications

The LT1461AIS8-2.5 is versatile and can be used in a multitude of electronic systems. Its high precision and stability make it particularly well-suited for:

  • Precision data systems
  • High-resolution data conversion
  • Advanced industrial instrumentation
  • Medical equipment
  • Professional audio equipment
  • Battery-powered devices
  • Automotive electronics

Linear Technology's commitment to quality ensures that the LT1461AIS8-2.5 voltage reference will deliver consistent performance, enhancing the reliability and accuracy of electronic systems where it is deployed. For designers and engineers looking for a dependable voltage reference solution, the LT1461AIS8-2.5 is an excellent choice with its superior specifications and robust design.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6777 $54.7108
8+ $12.8120 $102.4960
13+ $12.3792 $160.9296
18+ $11.5135 $207.2430
23+ $11.0806 $254.8538
29+ $10.6478 $308.7862
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess