EN
  • EN
  • DE

LT1461AIS8-3

Part No LT1461AIS8-3
Manufacturer Linear Technology
Description Micropower Precision Low Dropout Series Voltage Reference Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205709-LT1461AIS8-3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1461AIS8-3 CAD Model

Description

LT1461AIS8-3 Precision Voltage Reference

The LT1461AIS8-3 is a high-precision voltage reference component from Linear Technology, designed to offer both accuracy and stability for demanding applications. This device is part of the LT1461 series, which is known for its low noise and low dropout performance, making it an ideal choice for high-end instrumentation, data conversion systems, and precision power supplies.

With an output voltage of 3 volts, the LT1461AIS8-3 provides a stable reference for ADCs, DACs, and other sensitive circuitry. The device features an impressive initial accuracy of ±0.05% and temperature coefficient as low as 10ppm/°C, ensuring reliable performance over a wide temperature range. This level of precision is maintained over time, thanks to the component's excellent long-term stability and low hysteresis.

The LT1461AIS8-3 boasts a low dropout voltage, typically less than 100mV, which allows it to operate effectively even when the supply voltage is very close to the output voltage. This characteristic is particularly beneficial in battery-powered applications where maximizing the use of available power is crucial.

One of the key features of the LT1461AIS8-3 is its low output noise, with a typical value of just 10µVp-p (0.1Hz to 10Hz), contributing to the overall precision of systems in which it's employed. Moreover, the device is capable of sourcing up to 20mA and sinking up to 20mA, making it versatile for various load conditions.

The LT1461AIS8-3 comes in an 8-lead SOIC package, which is suitable for surface mount technology and occupies minimal board space. The component is also characterized by its robustness, with protection features including reverse battery protection, which safeguards the device against incorrect power supply connections.

In summary, the LT1461AIS8-3 from Linear Technology is a top-tier voltage reference that combines high accuracy, low noise, and excellent temperature stability, making it a reliable choice for precision applications in both industrial and commercial markets.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9138 $62.7414
7+ $17.1601 $120.1207
11+ $16.6238 $182.8618
15+ $16.0875 $241.3125
19+ $15.5513 $295.4747
25+ $13.9425 $348.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess