EN
  • EN
  • DE

ATMXT1664T3-CCU

Part No ATMXT1664T3-CCU
Manufacturer Microchip Technology
Catalog Unclassified
Description IC MAXTOUCH 136UFBGA -40TO85C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Estimated Pruduction Lead Time 13 Weeks
Manufacturer Microchip Technology
Series *
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Part Number ATMXT1664T3-CCUQS976-ND, Q9928591A, Q9928591, ATMXT1664T3-CCUQS866, ATMXT1664T3-CCUQS976, ATMXT1664T3-CCU QS866, ATMXT1664T3-CCU QS976, ATMXT1664T3-CCU QS976-ND, Q9327080, ATMXT1664T3-CCU QS866-ND, Q9327080A, ATMXT1664T3-CCUQS976INACTIVE
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912112-ATMXT1664T3-CCU
Ultra Librarian 3D Model Ultra Librarian ATMXT1664T3-CCU CAD Model

Description

Microchip Technology ATMXT1664T3-CCU Touch Controller

The ATMXT1664T3-CCU is an advanced touch controller from Microchip Technology, designed to offer superior touch performance for a wide range of applications. This robust and versatile controller is part of Microchip's maXTouch® T series, which is renowned for its high signal-to-noise ratio and excellent touch detection capabilities.

Equipped with state-of-the-art technology, the ATMXT1664T3-CCU supports up to 1664 touch nodes, making it ideal for high-resolution touchscreens. Its compatibility with various screen sizes and types, including AMOLED and LCD, allows for flexible design options in creating interactive displays for consumer, automotive, and industrial devices.

The controller features Microchip's proprietary adaptive sensing technology, which enables it to dynamically adjust scanning parameters to optimize performance in different operating conditions. This means that the ATMXT1664T3-CCU can provide consistent and accurate touch detection even in challenging environments, such as in the presence of moisture or when the user is wearing gloves.

Additionally, the ATMXT1664T3-CCU boasts an advanced power-saving architecture, which is critical for battery-operated devices. Its low power consumption extends the battery life of portable devices, making it a smart choice for smartphones, tablets, and other handheld electronics.

The controller's robust design also includes noise immunity features, ensuring that touch performance is not compromised by electromagnetic interference (EMI) from other electronic components or external sources. This makes the ATMXT1664T3-CCU an excellent choice for automotive applications, where EMI can be a significant concern.

For developers, Microchip offers comprehensive support and development tools, including software libraries and reference designs, to facilitate the integration of the ATMXT1664T3-CCU into various products. With its combination of performance, power efficiency, and design flexibility, the ATMXT1664T3-CCU touch controller is a top-tier solution for any project requiring a reliable and responsive touch interface.

You May Also Be Interested in

Qualcomm
Linear IC
Lowest to $72.7612
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $58.2090
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.7465 $82.7465
2+ $80.1605 $160.3210
3+ $77.5756 $232.7268
4+ $74.9895 $299.9580
6+ $67.2314 $403.3884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess