EN
  • EN
  • DE

LT1461AIS8-5

Part No LT1461AIS8-5
Manufacturer Linear Technology
Description Micropower Precision Low Dropout Series Voltage Reference Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205712-LT1461AIS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1461AIS8-5 CAD Model

Description

The LT1461AIS8-5 is a precision low power, low dropout voltage reference from Linear Technology renowned for its high accuracy and stability. Designed to cater to a wide array of applications, this component is an ideal choice for precision data conversion systems, instrumentation, and automotive electronics where consistent and reliable voltage is crucial.

Key Features

  • High Accuracy: The LT1461AIS8-5 boasts an impressive initial accuracy of 0.05%, ensuring precise voltage regulation for sensitive applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10ppm/°C, this voltage reference maintains its accuracy over a wide temperature range, making it suitable for both commercial and industrial environments.
  • Low Dropout Voltage: The device operates with a minimal voltage difference between its input and output, facilitating efficient use in systems with a tight power supply margin.
  • Low Noise: With only 10μV RMS of output noise (0.1Hz to 10Hz), the LT1461AIS8-5 provides a clean reference signal, which is essential for high-resolution analog-to-digital conversions.
  • Stable with Capacitive Loads: This voltage reference can drive capacitive loads up to 10,000μF, offering flexibility in design and ensuring stability under various loading conditions.

Applications

The LT1461AIS8-5 is versatile and can be used in numerous applications, including:

  • Precision data systems
  • High-resolution converters
  • Portable instrumentation
  • Automotive electronics
  • Battery-powered devices

Package and Supply

The LT1461AIS8-5 comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. It requires a supply voltage between 4.65V and 20V and offers a fixed output voltage of 5V, making it compatible with many standard digital systems.

Conclusion

With its high precision, low power consumption, and robust performance, the LT1461AIS8-5 from Linear Technology stands out as a reliable choice for designers seeking a stable voltage reference that can perform consistently across a range of conditions and applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6764 $57.3528
5+ $23.5294 $117.6470
7+ $22.7941 $159.5587
10+ $22.0588 $220.5880
12+ $21.3235 $255.8820
16+ $19.1176 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 958 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess