EN
  • EN
  • DE

LT1461BCS8-3

Part No LT1461BCS8-3
Manufacturer Linear Technology
Description Micropower Precision Low Dropout Series Voltage Reference Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205714-LT1461BCS8-3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1461BCS8-3 CAD Model

Description

Overview of LT1461BCS8-3 Precision Voltage Reference

The LT1461BCS8-3 is a high-precision voltage reference component designed and manufactured by Linear Technology, which is renowned for producing high-quality power management and precision analog ICs. This particular device is part of the LT1461 series, known for its stability and accuracy in critical applications.

Key Features

  • Output Voltage: The LT1461BCS8-3 provides a fixed output voltage of 3 volts, which is ideal for many analog and digital circuits that require a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.05%, this voltage reference ensures precise performance for applications demanding high precision.
  • Low Temperature Coefficient: It has an excellent temperature coefficient, typically about 10ppm/°C, which means its output voltage remains stable across a wide temperature range.
  • Low Dropout Voltage: The device can maintain accurate output even with a minimal difference between the input voltage and the output voltage, making it suitable for low voltage operations.
  • Low Noise: With a low noise specification, the LT1461BCS8-3 ensures a clean voltage reference, free from significant voltage spikes or dips that could affect sensitive electronic components.
  • Long-Term Stability: Over time, the output voltage of this reference remains consistent, which is crucial for applications where recalibration is difficult or impossible.
  • Package: It is available in an 8-lead SOIC package, which is both space-saving and easy to integrate into various circuit designs.

Applications

The LT1461BCS8-3 is versatile and can be used in a multitude of electronic systems, including:

  • Precision data converters
  • Portable instrumentation
  • Industrial control systems
  • Automotive electronics
  • Battery-powered devices

In conclusion, the LT1461BCS8-3 from Linear Technology is a reliable and precise voltage reference, perfect for applications where stability and accuracy are paramount. Its robust set of features ensures consistent performance, making it a preferred choice for engineers and designers working on advanced electronic systems.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess