EN
  • EN
  • DE

LT1461BIS8-5

Part No LT1461BIS8-5
Manufacturer Linear Technology
Description Micropower Precision Low Dropout Series Voltage Reference Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205722-LT1461BIS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1461BIS8-5 CAD Model

Description

Product Overview: LT1461BIS8-5

The LT1461BIS8-5 is a precision voltage reference component manufactured by Linear Technology, a company known for its high-performance analog integrated circuits. This product is part of the LT1461 series, which is renowned for its stability, accuracy, and low power consumption, making it an ideal choice for precision applications.

Key Features

  • Output Voltage: The LT1461BIS8-5 provides a fixed output voltage of 5V, which is highly stable and precise, ensuring consistent performance for sensitive electronic circuits.
  • High Accuracy: With an initial accuracy of ±0.05%, this voltage reference offers exceptional precision for demanding applications that require a stable voltage source.
  • Low Temperature Coefficient: The device has a low temperature coefficient of 10ppm/°C, which means its output voltage remains almost constant over a wide temperature range, contributing to the reliability of the overall system.
  • Low Dropout Voltage: The LT1461BIS8-5 operates with a low dropout voltage, allowing it to function correctly even when the supply voltage is close to the output voltage, thus enhancing its versatility in different circuit configurations.
  • Long-Term Stability: It offers excellent long-term stability, which is crucial for applications where recalibration is difficult or impossible.
  • Low Noise: The component exhibits low output noise, making it suitable for noise-sensitive applications such as precision instrumentation and data acquisition systems.

Applications

The LT1461BIS8-5 is designed for a variety of applications where a stable reference voltage is critical. These include:

  • High-resolution analog-to-digital (A/D) and digital-to-analog (D/A) converters
  • Precision instrumentation
  • Automotive electronics
  • Industrial process control systems
  • Battery-powered devices

Package and Reliability

The device is available in an 8-lead SOIC package, ensuring compatibility with standard surface-mount technology (SMT) processes. Its robust design guarantees reliable operation under various environmental conditions, making it a trustworthy component for mission-critical applications.

In conclusion, the LT1461BIS8-5 from Linear Technology is a superior choice for engineers and designers who require a high-precision, stable, and reliable voltage reference in their electronic systems.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9805 $50.9415
8+ $13.9328 $111.4624
12+ $13.4974 $161.9688
16+ $13.0620 $208.9920
20+ $12.6266 $252.5320
27+ $11.3204 $305.6508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 617 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess