EN
  • EN
  • DE

LT1461CCS8-3

Part No LT1461CCS8-3
Manufacturer Linear Technology
Description Micropower Precision Low Dropout Series Voltage Reference Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205723-LT1461CCS8-3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1461CCS8-3 CAD Model

Description

LT1461CCS8-3 Precision Voltage Reference

The LT1461CCS8-3 is a high-precision voltage reference component manufactured by Linear Technology, which is renowned for its stability and accuracy. Designed to provide a fixed 3V output, this voltage reference is an essential building block in precision circuit applications where a stable reference voltage is critical.

Encased in a robust 8-lead SOIC package, the LT1461CCS8-3 boasts an impressive low dropout voltage and a low temperature coefficient, making it highly reliable over a wide range of operating conditions. This precision voltage reference is suitable for high-end applications that require a stable voltage source, such as data acquisition systems, test equipment, and high-precision instruments.

Key Features:

  • Output Voltage: 3V with high accuracy and low noise, ensuring a clean and stable reference for your circuits.
  • Low Temperature Coefficient: Typically 10ppm/°C, which guarantees minimal deviation in output voltage with temperature changes, providing consistent performance.
  • High Output Current: Capable of sourcing or sinking up to 20mA, this voltage reference can drive heavy loads with ease.
  • Low Dropout Voltage: The LT1461CCS8-3 operates with a minimal difference between the input and output voltages, enhancing efficiency in your designs.
  • Long-Term Stability: Less than 30ppm/1000 hours, ensuring that the voltage reference maintains its precision over time.
  • Wide Operating Temperature Range: From -40°C to +125°C, the LT1461CCS8-3 is reliable in various environmental conditions.

Applications:

  • Precision Data Converters
  • Portable Instrumentation
  • Industrial Process Control Systems
  • Battery-Powered Devices
  • Automotive Electronics

The LT1461CCS8-3 is a testament to Linear Technology's commitment to high-quality, reliable components. With its precision and stability, it is an excellent choice for engineers and designers looking to enhance the performance of their electronic systems.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6029 $51.6174
15+ $7.0588 $105.8820
22+ $6.8383 $150.4426
31+ $6.6177 $205.1487
40+ $6.3971 $255.8840
53+ $5.7353 $303.9709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess