EN
  • EN
  • DE

LT1461DHS8-5

Part No LT1461DHS8-5
Manufacturer Linear Technology
Description Micropower Precision Low Dropout Series Voltage Reference Family
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205731-LT1461DHS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1461DHS8-5 CAD Model

Description

LT1461DHS8-5 Precision Voltage Reference

The LT1461DHS8-5 is a high-precision voltage reference component manufactured by Linear Technology, which is renowned for its stability and accuracy. This particular model is part of the LT1461 series, offering a fixed output voltage of 5V. Designed to maintain consistent performance over a wide range of operating conditions, the LT1461DHS8-5 is an ideal choice for high-end applications requiring a stable voltage reference.

Key Features:

  • High Accuracy: The LT1461DHS8-5 boasts an impressive initial accuracy of ±0.05%, ensuring precise voltage regulation for sensitive electronic circuits.
  • Low Temperature Coefficient: With a temperature coefficient of only 10ppm/°C, the device promises excellent stability across temperature variations, making it suitable for both commercial and industrial environments.
  • Low Dropout Voltage: The component requires a minimal difference between the input and output voltages, facilitating efficient operation even in low headroom applications.
  • Low Output Noise: It exhibits a low noise characteristic of 20µVrms over a 10Hz to 10kHz bandwidth, contributing to the overall noise reduction in sensitive electronic systems.
  • Long-Term Stability: The LT1461DHS8-5 offers long-term stability as low as 30ppm/1000 hours at 125°C, ensuring reliable performance over the product's lifespan.
  • Wide Operating Range: This voltage reference can operate across a broad input voltage range from 7V to 30V, providing versatility in various power supply configurations.

Applications:

The LT1461DHS8-5 is used in a diverse array of applications that require high precision and stability in voltage reference. These include:

  • Precision data converters (ADCs/DACs)
  • High-resolution analog-to-digital conversion systems
  • Portable instrumentation
  • Industrial process control systems
  • Automotive electronics
  • Medical equipment

With its robust package, the LT1461DHS8-5 is encapsulated in an 8-lead SOIC package, providing a compact solution that is both durable and easy to integrate into a wide range of electronic assemblies. Whether for test equipment, high-precision instrumentation, or any application where voltage accuracy is paramount, the LT1461DHS8-5 from Linear Technology stands as a reliable and high-performance choice.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5588 $50.1468
24+ $4.2647 $102.3528
37+ $4.1177 $152.3549
53+ $3.8236 $202.6508
68+ $3.6765 $250.0020
86+ $3.5294 $303.5284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess