EN
  • EN
  • DE

LT1468IS8#PBF

Part No LT1468IS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 90MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 22 V/μs
Gain Bandwidth Product (GBP) 90MHz
Current - Input Bias 10nA
Voltage - Input Offset 30μV
Operating Supply Current 3.9mA
Channel Output Current 22mA
Supply Voltage - Operating ±4.5 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 140000-LT1468IS8#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1468IS8#PBF CAD Model

Description

Product Overview: LT1468IS8#PBF

The LT1468IS8#PBF is a high-performance, precision operational amplifier from Linear Technology, now part of Analog Devices. This op-amp is designed to offer a perfect blend of speed, precision, and low noise, making it an ideal choice for a wide range of applications, including test equipment, medical devices, and professional audio equipment.

Key Features

  • Exceptional Precision: The LT1468IS8#PBF boasts a low offset voltage and drift, ensuring high accuracy in signal amplification.
  • Low Noise: With its low noise specifications, this op-amp ensures signal fidelity, making it suitable for sensitive applications where signal integrity is critical.
  • High Speed: A fast slew rate and gain bandwidth product allow this amplifier to handle rapidly changing signals without distortion, providing reliable performance in high-speed applications.
  • Stable Over Temperature: The device maintains its performance across a wide temperature range, which is crucial for applications that operate under varying environmental conditions.
  • Single Supply Operation: It can operate from a single 5V supply, simplifying power supply design.
  • Dual Supply Operation: For applications requiring more headroom, the LT1468IS8#PBF can also be used with dual supplies ranging from ±2.5V to ±15V.

Package and Quality

The LT1468IS8#PBF is packaged in an 8-lead SOIC, which is a compact and efficient package suitable for space-constrained applications. The device is also RoHS compliant, adhering to environmental standards regarding the restriction of hazardous substances.

Applications

Thanks to its versatile features, the LT1468IS8#PBF is well-suited for a variety of applications, including:

  • High-end audio equipment
  • Precision data acquisition systems
  • Active filters and buffers
  • Medical instrumentation
  • Test and measurement devices

The LT1468IS8#PBF from Linear Technology is a testament to the company's commitment to providing high-quality, reliable components for precision electronics. Its combination of speed, accuracy, and low noise makes it a top contender in the field of operational amplifiers.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2094 $52.8376
10+ $10.8385 $108.3850
15+ $10.4998 $157.4970
20+ $10.1611 $203.2220
26+ $9.8224 $255.3824
35+ $8.8063 $308.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess