EN
  • EN
  • DE

LT1490CS8#PBF

Part No LT1490CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 200KHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.07 V/μs
Gain Bandwidth Product (GBP) 200kHz
Current - Input Bias 4nA
Voltage - Input Offset 250μV
Operating Supply Current 50μA
Channel Output Current 25mA
Supply Voltage - Operating 2 V to 44 V, ±1 V to 22 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 120274-LT1490CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1490CS8#PBF CAD Model

Description

Product Overview: LT1490CS8#PBF

The LT1490CS8#PBF is a high-quality, dual operational amplifier (op-amp) designed and manufactured by Linear Technology, now part of Analog Devices. This particular device is known for its low power consumption and precision performance, making it an ideal choice for battery-powered applications and portable devices.

Key Features

  • Low Power: The LT1490CS8#PBF is designed to operate with a low supply current, making it suitable for energy-efficient applications. This is particularly important for battery-operated devices where power conservation is crucial.
  • Wide Supply Range: It can operate from a supply range of 2.0V to 36V, or ±1.0V to ±18V, providing flexibility in a variety of power environments and making it compatible with both single and dual supply operations.
  • Low Input Bias Current: The device features a low input bias current, which is essential for high-impedance sensor applications and precision integrators.
  • Output Characteristics: The op-amp can drive loads as low as 600Ω to within 1.2V of the power supply rails, which is beneficial for driving heavier loads without significant loss of output swing.

Applications

The versatility of the LT1490CS8#PBF makes it suitable for a wide range of applications, including:

  • Portable Instrumentation
  • Test Equipment
  • Battery-Powered Systems
  • Sensor Amplifiers
  • Active Filters
  • Notebook and Palmtop Computers

Product Specifications

The LT1490CS8#PBF comes in an 8-lead SO package, ensuring a compact footprint for space-constrained applications. It is characterized by a temperature range of -40°C to 85°C, providing reliable operation in diverse environmental conditions. The device also features a low offset voltage, which contributes to its precision performance in analog circuits.

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT1490CS8#PBF is no exception. It is built to meet high reliability standards, ensuring stable performance over its lifetime, which is critical for professional and industrial applications where uptime and accuracy are paramount.

In summary, the LT1490CS8#PBF from Linear Technology is a superior choice for designers looking for a reliable, low-power, and versatile dual operational amplifier for their electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8471 $59.2355
11+ $9.7207 $106.9277
16+ $9.4169 $150.6704
22+ $9.1132 $200.4904
29+ $8.8094 $255.4726
38+ $7.8981 $300.1278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess